EN
  • EN
  • DE

TA2061AFG(EL)

Part No TA2061AFG(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description IC 2.3MHZ/2.8MHZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995003-TA2061AFG(EL)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA2061AFG(EL) CAD Model

Description

The TA2061AFG(EL) is a motor driver IC manufactured by Toshiba Semiconductor and Storage. This integrated circuit is designed to control the speed and direction of DC brush motors, stepper motors, and other types of motors in a variety of applications. It is part of Toshiba's broad range of motor driver solutions known for their reliability and efficiency.

Applications

  • Robotics: Used in robotic arms, mobile robots, and other robotic systems to control motor movements.
  • Office automation: Found in printers, scanners, and other office equipment for precise motor control.
  • Industrial automation: Employed in conveyor systems, automated machinery, and other industrial equipment for accurate motor operation.
  • Consumer electronics: Used in cameras, toys, and other consumer devices requiring motor control.
  • Automotive applications: Utilized in automotive systems for controlling motors in power windows, mirrors, and other accessories.

Features

  • H-bridge driver: Includes an H-bridge configuration for bidirectional motor control, allowing the motor to rotate in both forward and reverse directions.
  • PWM control: Supports pulse-width modulation (PWM) for precise speed control of the motor.
  • Built-in protection circuits: Features overcurrent protection, overvoltage protection, and thermal shutdown to prevent damage to the IC and the motor.
  • Low on-resistance: Minimizes power losses and improves efficiency.
  • Compact package: Available in a small surface-mount package for space-constrained applications.
  • Logic-level inputs: Compatible with standard logic levels for easy interfacing with microcontrollers and other digital circuits.

Benefits

  • Precise motor control: PWM control enables accurate speed and torque regulation.
  • Enhanced reliability: Built-in protection circuits ensure safe and reliable operation.
  • High efficiency: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Simplified design: Integrated H-bridge and control logic reduce the number of external components required.
  • Space savings: Compact package allows for integration into small form-factor devices.
  • Easy interfacing: Logic-level inputs simplify communication with microcontrollers and other digital systems.

Relevant Details

The TA2061AFG(EL) typically operates with a supply voltage range of 2.5V to 5.5V. The output current capability can vary but is often in the range of 0.5A to 1.0A, suitable for small to medium-sized DC motors. The IC's PWM frequency can be adjusted to optimize motor performance. The EL suffix often denotes specific packaging or environmental compliance features. Refer to the detailed datasheet from Toshiba for specific electrical characteristics, thermal considerations, and application notes to ensure optimal performance and safe operation in the intended application.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess