EN
  • EN
  • DE

TA31276FN

Part No TA31276FN
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985193-TA31276FN
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA31276FN CAD Model

Description

The TA31276FN is a silicon monolithic bipolar IC designed for use in voltage regulators for automotive applications. It is a linear regulator featuring a wide input voltage range and a stable output voltage, even under fluctuating load conditions. This IC is designed for demanding automotive environments, ensuring reliability and robust performance.

Applications:

  • Automotive Electronic Control Units (ECUs)
  • Automotive Body Control Modules
  • Dashboard Electronics
  • Automotive Lighting Systems
  • General Automotive Power Supply Applications

Features:

  • Wide Input Voltage Range: Handles variations in automotive power systems.
  • Low Dropout Voltage: Ensures stable output even when the input voltage is close to the output voltage.
  • Overcurrent Protection: Protects the IC and the load from excessive current draw.
  • Thermal Shutdown: Prevents damage from overheating.
  • Short Circuit Protection: Safeguards the IC against short circuits.
  • Stable Output Voltage: Provides a consistent and reliable power supply to connected components.

Benefits:

  • Enhanced Reliability: Designed for the harsh automotive environment, ensuring long-term performance.
  • Stable Power Supply: Provides a consistent voltage output, crucial for sensitive electronic components.
  • Protection Features: Integrated protection mechanisms prevent damage from common electrical issues.
  • Simplified Design: Reduces the number of external components required, streamlining circuit design.
  • Cost-Effective Solution: Provides a reliable and efficient voltage regulation solution at a competitive price.

Technical Specifications:

While specific technical specifications such as exact voltage and current ratings can vary depending on the specific version or application, typical parameters include an input voltage range of approximately 6V to 40V and an output voltage that is typically fixed (e.g., 5V). It also features low quiescent current consumption to improve overall system efficiency. Refer to the official Toshiba datasheet for precise electrical characteristics, pinout diagrams, and application guidelines for the TA31276FN.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TDK Corporation
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0914 $62.7420
70+ $1.7161 $120.1270
105+ $1.6624 $174.5520
145+ $1.6088 $233.2760
190+ $1.5552 $295.4880
250+ $1.3943 $348.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 601 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess