EN
  • EN
  • DE

TA58L05S

Part No TA58L05S
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 250 mA Low Dropout Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263815-TA58L05S
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA58L05S CAD Model

Description

The TA58L05S is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It provides a fixed 5V output voltage and is designed for a wide range of electronic applications. Known for its compact size and reliable performance, this regulator is commonly used in portable devices and low-power circuits.

Applications

  • Portable Devices: Used in smartphones, tablets, and other portable devices to provide a stable 5V supply.
  • Microcontroller Power Supplies: Employed as a voltage regulator for microcontrollers and digital logic circuits.
  • Sensor Power Supplies: Used to provide a regulated 5V supply for sensors and instrumentation.
  • Battery-Powered Systems: Integrated into battery-powered systems to maintain a consistent voltage level.
  • Consumer Electronics: Found in various consumer electronic products requiring a 5V power rail.

Features

  • Fixed Output Voltage: Provides a stable and precise 5V output.
  • Low Dropout Voltage: Operates with a low input-output voltage differential, improving efficiency.
  • Overcurrent Protection: Protects the regulator and connected components from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit, preventing damage.
  • Small Package: Available in a compact surface-mount package, suitable for space-constrained applications.

Benefits

  • Stable Power Supply: Ensures consistent and reliable operation of electronic circuits with a fixed 5V output.
  • Efficient Operation: Low dropout voltage improves efficiency, especially in battery-powered systems.
  • Overload Protection: Protects against damage from overcurrent and overheating, enhancing reliability.
  • Compact Design: Small package allows for integration into miniaturized devices.
  • Wide Range of Applications: Suitable for diverse applications, from portable devices to industrial control systems.

Additional Details

The TA58L05S can typically deliver up to 100mA of output current. The regulator requires minimal external components for stable operation. Input and output capacitors are recommended to filter noise and improve transient response. Proper thermal management is essential, especially when operating at higher output currents. The device is commonly available in a surface-mount package like SOT-89.

Key Specifications:* Output Voltage: 5V* Output Current: Up to 100mA* Input Voltage Range: Typically 7V to 26V (check datasheet for exact range)* Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess