EN
  • EN
  • DE

TA58MS033F

Part No TA58MS033F
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196076-TA58MS033F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA58MS033F CAD Model

Description

The TA58MS033F is a low-dropout (LDO) voltage regulator manufactured by Toshiba Semiconductor and Storage. It's designed to provide a stable 3.3V output voltage, making it ideal for various applications that require a regulated 3.3V power supply. This series of regulators is known for its small size and high efficiency.

Applications:

  • Microcontroller Power Supply: Provides a stable 3.3V power source for microcontrollers in embedded systems.
  • FPGA Power Supply: Regulates voltage for Field-Programmable Gate Arrays (FPGAs).
  • Sensor Power Supply: Powers various types of sensors, ensuring accurate readings.
  • Wireless Communication Modules: Supplies stable voltage for Wi-Fi, Bluetooth, and other wireless modules.
  • Portable Electronic Devices: Used in battery-powered devices like smartphones and tablets.

Features:

  • Fixed 3.3V Output Voltage: Provides a stable and precise 3.3V output.
  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and connected devices from excessive current.
  • Thermal Shutdown: Prevents overheating and potential damage to the device.
  • Compact Package: Comes in a small surface-mount package for space-saving designs.

Benefits:

  • Stable Power Supply: Ensures a consistent and reliable 3.3V power supply for sensitive electronic components.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected devices.
  • Efficient Operation: Low dropout voltage maximizes efficiency and minimizes power loss.
  • Simplified Design: Fixed output voltage simplifies circuit design.
  • Compact Size: Small package allows for use in space-constrained applications.

Additional Details:

The TA58MS033F is typically available in a small surface-mount package, such as a SOT-89 or similar. Its input voltage range typically extends to at least 16V, and it can handle output currents up to 500mA depending on the specific operating conditions and thermal management.

Proper PCB layout is essential for stable operation. Input and output capacitors, placed close to the regulator pins, are recommended to minimize noise and ensure stability. The datasheet from Toshiba should always be consulted for the most accurate and up-to-date specifications, including thermal considerations. A heatsink may be required for applications with high input voltages and output currents.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess