EN
  • EN
  • DE

TA7251BP

Part No TA7251BP
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 30W BTL AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263826-TA7251BP
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA7251BP CAD Model

Description

The TA7251BP is a monolithic integrated circuit designed for audio power amplification, manufactured by Toshiba Semiconductor and Storage. It's primarily intended for use in car audio systems and other audio applications requiring a robust and reliable power amplifier. This IC offers a combination of high output power and low distortion, making it suitable for delivering clear and powerful audio signals.

Applications:

  • Car Audio Systems: Used as a power amplifier in car radios and audio systems.
  • Stereo Amplifiers: Can be implemented in stereo amplifier circuits for home audio applications.
  • Public Address Systems: Suitable for driving speakers in public address and intercom systems.
  • Audio Visual Equipment: Found in televisions and other AV equipment to amplify audio signals.
  • Portable Audio Devices: Can be utilized in portable audio players and recorders.

Features:

  • High Output Power: Delivers a significant amount of audio power to drive speakers effectively.
  • Low Distortion: Ensures clear and accurate audio reproduction.
  • Built-in Protection Circuits: Includes over-voltage, over-current, and thermal protection to prevent damage.
  • Wide Operating Voltage Range: Operates from a range of supply voltages, offering flexibility in system design.
  • Easy to Use: Requires minimal external components for operation.

Benefits:

  • High-Quality Audio: Provides clear and powerful audio amplification with minimal distortion.
  • Reliable Performance: Built-in protection circuits ensure robust operation and prevent damage.
  • Simplified Design: Minimal external components reduce the complexity of the amplifier circuit.
  • Cost-Effective Solution: Provides a balance of performance and cost for audio amplification needs.
  • Versatile Application: Suitable for a wide range of audio applications.

Additional Details:

The TA7251BP typically comes in a SIP (Single In-line Package) or similar through-hole package for easy mounting on PCBs. External components such as capacitors and resistors are used to configure the amplifier for specific gain and frequency response characteristics. The device datasheet provides detailed information on electrical characteristics, application circuits, and thermal considerations, enabling engineers to design stable and reliable audio amplifier systems.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess