EN
  • EN
  • DE

TA76432AF(TE12L,F)

Part No TA76432AF(TE12L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993129-TA76432AF(TE12L,F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA76432AF(TE12L,F) CAD Model

Description

The TA76432AF(TE12L,F) is a single-chip FM front-end integrated circuit manufactured by Toshiba Semiconductor and Storage. Designed for use in FM tuners, this IC integrates several key functions into a single package, reducing the component count and simplifying the design of FM receiver circuits. It offers low power consumption and high sensitivity, making it suitable for a wide range of applications, including portable radios and automotive entertainment systems.

Applications

  • Portable FM Radios: Used as the front-end for portable FM radios, providing high sensitivity and low power consumption.
  • Automotive FM Receivers: Integrated into car audio systems to receive FM broadcasts.
  • FM Tuner Modules: Employed in FM tuner modules for audio and video equipment.
  • Wireless Audio Systems: Used in wireless audio receivers to demodulate FM signals.
  • Consumer Electronics: Found in various consumer electronics products requiring FM reception capabilities.

Features

  • Integrated RF Amplifier: Includes a built-in RF amplifier for improved signal sensitivity.
  • Mixer Circuit: Incorporates a mixer to convert the received RF signal to an intermediate frequency (IF).
  • Local Oscillator: Contains a local oscillator to generate the necessary frequency for mixing.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • High Sensitivity: Provides high sensitivity for receiving weak FM signals.
  • Single-Chip Solution: Integrates multiple functions into a single IC, reducing component count and board space.
  • Small Package: Compact surface mount package for easy integration into compact electronic devices.

Benefits

  • Reduced Component Count: Integration of multiple functions reduces the number of external components required.
  • Simplified Design: Simplifies the design process for FM receiver circuits.
  • Improved Performance: Provides high sensitivity and low noise for better FM reception.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Compact Size: Allows for smaller and more compact FM receiver designs.

Additional Details

The TA76432AF(TE12L,F) is designed to operate with a minimal number of external components, simplifying the overall design and reducing the bill of materials. The IC typically requires a few passive components, such as capacitors and resistors, for impedance matching and filtering. The local oscillator frequency is usually determined by an external crystal or LC tank circuit. The IF output can be directly connected to an FM demodulator IC for audio signal recovery.

The device operates on a single supply voltage, further simplifying the power supply requirements. The TE12L,F suffix indicates specific packaging and environmental compliance details. Always refer to the official datasheet for the exact operating conditions, recommended external components, and performance characteristics.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess