EN
  • EN
  • DE

TA78L07PF

Part No TA78L07PF
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description 3-Terminal Positive Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196120-TA78L07PF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA78L07PF CAD Model

Description

The TA78L07PF is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. This device is designed to provide a stable and regulated 7V output voltage for a wide range of electronic applications. Its compact design and built-in protection features make it a reliable choice for various power supply needs.

Applications:

  • Microcontroller Power Supplies: Provides stable 7V power for various microcontrollers and their associated circuitry.
  • Sensor Applications: Regulates voltage for sensors in industrial, automotive, and consumer electronics.
  • Portable Electronic Devices: Commonly used in handheld devices, such as testers and meters, requiring a regulated 7V supply.
  • Low-Power Linear Regulators: Can be used as part of a larger power supply system, acting as a pre-regulator or post-regulator.
  • Operational Amplifier Power: Provides the necessary voltage for operational amplifiers in audio and instrumentation circuits.

Features:

  • Fixed 7V Output Voltage: Provides a precise and stable 7V regulated output.
  • Internal Short-Circuit Current Limiting: Protects the regulator and connected circuitry from damage due to short circuits.
  • Internal Thermal Overload Protection: Shuts down the regulator when the internal temperature exceeds safe operating limits.
  • High Ripple Rejection: Effectively filters out noise and ripple from the input voltage, ensuring a clean output.
  • Surface Mount Package (PF): Allows for compact designs and automated assembly processes.

Benefits:

  • Stable and Reliable Power: Ensures consistent performance of connected electronic components by providing a regulated voltage.
  • Protection Against Damage: Built-in protection features safeguard against overcurrent and overheating.
  • Simplified Circuit Design: Reduces the need for external components, simplifying the design of power supply circuits.
  • Compact Footprint: Small package size makes it ideal for space-constrained applications.
  • Cost-Effective Solution: Provides a reliable regulated voltage source at a reasonable cost.

The TA78L07PF can operate with an input voltage of up to 30V and typically delivers an output current of up to 100mA. Its surface mount package allows for efficient and automated manufacturing processes. The integrated thermal overload and short-circuit protection features enhance the overall reliability of the device, making it a robust solution for a wide array of applications requiring a stable 7V power supply. Its ease of use and dependable performance make it a common choice for engineers designing power supplies for microcontrollers, sensors, and various other electronic components.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess