EN
  • EN
  • DE

TA78L08PF T5LSHRPF

Part No TA78L08PF T5LSHRPF
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196124-TA78L08PF T5LSHRPF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA78L08PF T5LSHRPF CAD Model

Description

The TA78L08PF T5LSHRPF is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It provides a stable and regulated 8V output voltage, ideal for a variety of electronic applications. The 'T5LSHRPF' likely refers to specific tape and reel packaging for automated assembly.

Applications:

  • Microcontroller Power: Provides a stable 8V power supply for microcontrollers and related circuits.
  • Sensor Power Supplies: Regulates voltage for sensors in industrial, automotive, and consumer applications.
  • Low-Voltage Logic: Powers various logic circuits that require a stable 8V supply.
  • Portable Devices: Used in handheld devices and other portable electronics that need a regulated 8V voltage.
  • Battery Charging Circuits: Can be used in simpler battery charging systems where 8V is the desired charging voltage.

Features:

  • Fixed 8V Output: Delivers a precise and stable 8V regulated voltage.
  • Internal Short-Circuit Protection: Protects the regulator and load from damage caused by short circuits.
  • Thermal Overload Protection: Shuts down the regulator to prevent damage if the internal temperature rises too high.
  • High Ripple Rejection: Filters out noise and ripple from the input voltage, providing a cleaner output.
  • Surface Mount Package (PF): Compact surface mount package for efficient board space utilization.

Benefits:

  • Stable Power: Ensures consistent operation of electronic components by providing a regulated voltage.
  • Reliability: Built-in protection features prevent damage from overcurrent and overheating.
  • Simplified Design: Reduces the number of external components needed for voltage regulation.
  • Compact Size: Suitable for applications with limited board space.
  • Cost-Effective: Provides a reliable voltage regulation solution at a reasonable price.

The TA78L08PF operates with an input voltage up to 30V and can supply an output current up to 100mA. Its internal protection features, including thermal shutdown and short-circuit protection, ensure robust and reliable operation under various conditions. The surface-mount package allows for easy integration into automated assembly lines, reducing manufacturing costs. The high ripple rejection ensures a clean and stable output voltage, which is essential for sensitive electronic components. Its compact size and ease of use make it a popular choice for many power supply applications requiring a stable 8V output.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess