EN
  • EN
  • DE

TA79L012P

Part No TA79L012P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 3-TERMINAL NEGATIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354098-TA79L012P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA79L012P CAD Model

Description

The TA79L012P is a three-terminal negative voltage regulator from Toshiba Semiconductor and Storage. It provides a fixed -12V output voltage, making it suitable for applications where a stable negative voltage source is required. This regulator is part of the TA79L series, known for its low current output and compact package, making it ideal for space-constrained applications.

Applications

      
  • Low-Power Microcontroller Circuits: Provides the negative supply rail for microcontrollers and their associated peripherals.
  •   
  • Battery-Powered Devices: Regulates voltage in portable electronic devices requiring a negative supply.
  •   
  • Small Signal Amplifiers: Powers low-current preamplifiers and other small-signal audio circuits.
  •   
  • Logic Circuits: Supplies the negative bias voltage for certain logic gate configurations.
  •   
  • Sensor Applications: Provides a stable negative voltage for sensors requiring a dual-supply configuration.

Features

      
  • Fixed -12V Output Voltage: Simplifies design by providing a pre-set negative voltage.
  •   
  • Internal Short-Circuit Current Limiting: Protects the regulator and the load from damage due to short circuits.
  •   
  • Thermal Overload Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  •   
  • Compact Package: Suitable for applications where board space is limited.
  •   
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.

Benefits

      
  • Stable Negative Voltage Source: Ensures consistent performance of circuits requiring a -12V supply.
  •   
  • Simplified Circuit Design: Reduces the complexity of power supply implementations.
  •   
  • Enhanced System Reliability: Built-in protection features safeguard against overcurrent and thermal issues.
  •   
  • Space-Saving Design: Compact package allows for use in small electronic devices.
  •   
  • Energy Efficient: Low quiescent current minimizes battery drain in portable applications.

Technical Specifications

The TA79L012P typically operates with an input voltage range of -14.5V to -30V. It can provide an output current of up to 100mA. The dropout voltage is typically around 1.7V. The operating junction temperature range is typically from -40°C to +125°C. Refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended external components.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
Pulse
Lowest to $1.6817
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess