The TAR5S30 is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. It's designed to provide a stable output voltage even when the input voltage is close to the desired output voltage. This makes it suitable for applications where power efficiency and stable voltage supply are critical.
Applications
- Battery-powered devices: Due to its low dropout voltage, it is ideal for applications where the battery voltage decreases over time.
- Portable equipment: Used in devices like smartphones, tablets, and other portable electronics for voltage regulation.
- Power management systems: Incorporated into power management circuits for efficient voltage regulation.
- Consumer electronics: Found in various consumer devices requiring a stable and regulated voltage supply.
Features
- Low Dropout Voltage: Maintains a stable output voltage even with a small difference between input and output voltage.
- Overcurrent Protection: Built-in protection against excessive current draw.
- Thermal Shutdown: Protects the regulator from overheating.
- Stable Output Voltage: Provides a consistent and reliable voltage supply.
- Small Package: Available in compact surface-mount packages for space-saving designs.
Benefits
- Extended Battery Life: Low dropout voltage improves efficiency, extending battery life in portable devices.
- Protection Against Damage: Overcurrent protection and thermal shutdown prevent damage to the regulator and connected components.
- Reliable Operation: Stable output voltage ensures consistent performance of connected circuits.
- Compact Design: Small package size allows for integration into space-constrained applications.
Additional Details
The TAR5S30 typically supports an output current of up to 300mA. It's available in various fixed output voltage options to suit different application requirements. The regulator is designed for low quiescent current, further enhancing its efficiency. Refer to the datasheet for specific voltage options, thermal resistance, and other detailed electrical characteristics.