EN
  • EN
  • DE

TAS3000J

Part No TAS3000J
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030822-TAS3000J
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TAS3000J CAD Model

Description

The TAS3000J is a digital audio signal processor manufactured by Toshiba Semiconductor and Storage. This device is designed to enhance audio quality in various applications, including home entertainment systems, portable audio devices, and automotive audio systems. It incorporates advanced audio processing algorithms and features to deliver superior sound reproduction and an immersive listening experience.

Applications:

  • Home Theater Systems
  • Portable Audio Players
  • Automotive Audio Systems
  • Digital Audio Workstations (DAWs)
  • Audio Amplifiers
  • Soundbars
  • AV Receivers

Features:

  • Advanced Audio Processing Algorithms
  • Digital Volume Control
  • Tone Control (Bass, Treble)
  • Equalization (EQ)
  • Spatial Sound Enhancement
  • Dolby Pro Logic II Decoding
  • DTS Decoding
  • Sample Rate Conversion

Benefits:

  • Enhanced Audio Quality: Advanced audio processing algorithms improve clarity, detail, and overall sound reproduction.
  • Versatile Audio Control: Digital volume, tone, and EQ controls allow users to customize the audio output to their preferences.
  • Immersive Listening Experience: Spatial sound enhancement creates a wider and more immersive soundstage.
  • Compatibility: Dolby Pro Logic II and DTS decoding ensure compatibility with a wide range of audio formats.
  • Flexible Integration: Sample rate conversion enables seamless integration with various audio sources and systems.
  • Precise Volume Adjustment: Digital volume control provides accurate and repeatable volume adjustments.

Additional Details:

The TAS3000J is a highly integrated digital audio signal processor that offers a comprehensive suite of audio processing features. It typically includes digital inputs and outputs for connecting to various audio sources and amplifiers. The device's internal memory stores audio processing parameters and configurations. The TAS3000J's performance is characterized by its signal-to-noise ratio (SNR), total harmonic distortion (THD), and frequency response. The device is typically controlled via a serial interface, such as I2C or SPI. Detailed specifications, including voltage requirements, power consumption, and pin configurations, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess