EN
  • EN
  • DE

TB62002AFG

Part No TB62002AFG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355461-TB62002AFG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB62002AFG CAD Model

Description

The TB62002AFG is a PWM chopper-type single-channel stepping motor driver manufactured by Toshiba Semiconductor and Storage. Designed for applications requiring precise motor control, it offers high efficiency and reliability.

Applications

  • Office automation equipment: Printers, scanners, and copiers.
  • Amusement machines: Pachinko machines and other gaming devices.
  • Industrial equipment: Robotics, factory automation systems, and CNC machines.
  • Home appliances: Air conditioners, refrigerators, and washing machines.
  • Automotive applications: Electronic throttle control and other motor-driven systems.

Features

  • PWM chopper-type driver: Provides efficient and precise motor control.
  • Single-channel: Drives one stepping motor.
  • Built-in protection circuits: Includes overcurrent and overtemperature protection.
  • Low on-resistance: Minimizes power dissipation.
  • Built-in excitation mode selection: Allows for full-step, half-step, and micro-step operation.
  • Logic input: Compatible with standard logic levels.
  • Compact package: Facilitates integration into space-constrained designs.

Benefits

  • Precise motor control: Enables accurate positioning and smooth motion.
  • High efficiency: Minimizes power consumption and heat generation.
  • Improved reliability: Integrated protection circuits prevent damage and ensure stable operation.
  • Simplified design: Reduces the number of external components required.
  • Versatile operation: Supports various excitation modes to meet different application requirements.

Additional Details

The TB62002AFG operates from a supply voltage of typically 10V to 42V. It provides output current up to 2.5A. The device features built-in overcurrent and overtemperature protection, as well as undervoltage lockout. It is available in a surface mount package. For more detailed specifications, including electrical characteristics, thermal performance, and package dimensions, please refer to the official Toshiba datasheet.

You May Also Be Interested in

Atmel
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
NVIDIA
Lowest to $6.5292
Broadcom Limited
Lowest to $8.2363
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
Pulse
Lowest to $1.6817
IXYS
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess