EN
  • EN
  • DE

TB62201AFG

Part No TB62201AFG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Dual-Stepping Motor Driver IC for OA Equipment Using PWM Chopper Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264272-TB62201AFG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB62201AFG CAD Model

Description

The TB62201AFG is a stepping motor driver from Toshiba Semiconductor and Storage. This driver is designed for applications requiring precise control of stepping motors, such as printers, scanners, and industrial equipment.

Applications:

  • Printers: Used to control the movement of print heads and paper feed mechanisms.
  • Scanners: Employed in scanners to precisely position the scanning head.
  • Industrial Equipment: Integrated into industrial automation systems for controlling motor-driven axes.
  • Robotics: Used in robotic arms and other robotic systems for precise motor control.
  • Office Automation Equipment: Employed in copiers, fax machines, and other office equipment.

Features:

  • PWM Chopper-Type Driver: Provides efficient and precise motor control.
  • Constant-Current Drive: Ensures stable motor current, improving performance.
  • Built-in Protection Circuits: Includes overcurrent protection, overvoltage protection, and thermal shutdown protection.
  • Micro-Stepping Capability: Enables smooth and precise motor movement.
  • Low On-Resistance: Minimizes power dissipation.
  • Compact Package: Allows for easy integration into various systems.

Benefits:

  • Precise Motor Control: Enables accurate positioning and smooth movement of stepping motors.
  • Robust Protection: Protects the driver and motor from damage due to fault conditions.
  • Efficient Operation: Minimizes power consumption and heat generation.
  • Simplified Design: Reduces the complexity of motor control systems.
  • Reliable Performance: Provides consistent and dependable operation.

Additional Details:

The TB62201AFG is typically controlled by digital logic signals that determine the step direction and step frequency. It is designed to operate over a wide supply voltage range. The device is available in a surface-mount package. Its built-in protection features enhance the reliability of the motor control system. The TB62201AFG is an ideal choice for applications requiring high-performance stepping motor control and robust protection.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5410 $62.7050
12+ $10.2899 $123.4788
18+ $9.9688 $179.4384
24+ $9.6477 $231.5448
31+ $9.3255 $289.0905
42+ $8.3610 $351.1620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess