EN
  • EN
  • DE

TB6537FG

Part No TB6537FG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 3-Phase Full-Wave Sensorless Controller for Brushless DC Motors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355592-TB6537FG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB6537FG CAD Model

Description

The TB6537FG is a two-phase stepping motor driver IC designed and manufactured by Toshiba Semiconductor and Storage. It is specifically engineered for applications that demand precise and efficient control of two-phase stepping motors, particularly within environments characterized by moderate voltage and current requirements. This integrated circuit integrates various functionalities essential for motor control, providing a compact and reliable solution for driving stepping motors.

Applications:

  • Printers: Used for paper feed and print head positioning.
  • Scanners: Employed in controlling the movement of the scanning head.
  • Office Automation Equipment: Commonly found in devices like fax machines and copiers for various motor-driven functions.
  • Amusement Machines: Utilized in gaming devices and other amusement equipment for precise motor control.
  • Camera Systems: Used for lens and focus control in camera applications.

Features:

  • Two-Phase Stepping Motor Driver: Specifically designed for driving two-phase stepping motors with efficiency and precision.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP), thermal shutdown (TSD), and undervoltage lockout (UVLO) to protect the IC and the motor.
  • PWM Chopper Drive: Uses Pulse Width Modulation (PWM) to achieve precise current control in the motor windings.
  • Clock-in Control: Allows for easy interfacing with microcontrollers and other digital control systems.
  • Low On-Resistance: Minimizes power dissipation and improves overall efficiency.
  • Compact Package: Available in a small surface-mount package for space-saving designs.

Benefits:

  • Precise Motor Control: PWM chopper drive enables accurate micro-stepping, resulting in smooth and precise motor movement.
  • High Efficiency: Low on-resistance and optimized design minimize power loss, leading to efficient operation and reduced heat generation.
  • Enhanced Reliability: Built-in protection circuits prevent damage from overcurrent, overtemperature, and undervoltage conditions.
  • Simplified Design: The clock-in control simplifies the overall system design and reduces component count.
  • Compact Footprint: The small package size allows for integration into space-constrained applications.

Additional Details:

The TB6537FG typically operates with a supply voltage range of 4.5V to 15V and can deliver a continuous output current of up to 0.75A. It is commonly available in a ZIP or similar package. The device is designed for direct interfacing with a microcontroller via digital input signals for step and direction control. It provides a cost-effective and reliable solution for driving two-phase stepping motors in a wide range of applications requiring moderate power levels and precise control.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess