EN
  • EN
  • DE

TC14L020AF-2278

Part No TC14L020AF-2278
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356004-TC14L020AF-2278
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC14L020AF-2278 CAD Model

Description

The TC14L020AF-2278 is a NOR Flash memory device from Toshiba Semiconductor and Storage. It provides non-volatile data storage, meaning it retains information even without power, making it suitable for embedded systems requiring persistent memory.

    

Applications

    
            
  • Embedded Systems: Suitable for use in embedded systems requiring non-volatile storage, such as industrial controllers and microcontrollers.
  •         
  • Consumer Electronics: Can be used in devices such as MP3 players and digital cameras for firmware, user settings, and data storage.
  •         
  • Networking Equipment: Can be implemented in routers and modems for boot code and configuration storage.
  •         
  • Automotive Systems: Can be used in automotive electronics for calibration data and firmware updates.
  •         
  • IoT Devices: Can be used in Internet of Things (IoT) devices for storing sensor data and configuration parameters.
  •     
    

Features

    
            
  • Non-Volatile Memory: Retains data even when power is off.
  •         
  • NOR Flash Technology: Offers quick read access.
  •         
  • Low Power Consumption: Designed for low power usage.
  •         
  • Compact Package: Comes in a small package.
  •         
  • High Endurance: Designed to endure many program/erase cycles.
  •     
    

Benefits

    
            
  • Reliable Data Storage: Ensures reliable data storage and retention.
  •         
  • Fast Read Access: Provides fast data access and code execution.
  •         
  • Extended Battery Life: Low power consumption provides long battery life.
  •         
  • Easy Integration: Compact package simplifies integration.
  •         
  • Long-Term Reliability: High endurance provides reliable long-term use.
  •     
    

Additional Details

    

The specific details for the TC14L020AF-2278 will vary depending on the exact specifications, including operating voltage range, operating temperature range, package type, program/erase cycle endurance, and read/write speeds. Consult the official Toshiba Semiconductor and Storage datasheet for precise specifications. The NOR flash memory can be accessed through serial or parallel interfaces. Handle carefully and observe proper ESD precautions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
Mini-Circuits
Lowest to $16.1718

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess