The TC4009UBP is a CMOS logic hex inverter/converter manufactured by Toshiba Semiconductor and Storage. It contains six independent inverting buffers and is designed for converting logic levels or driving high-capacitance loads. The device is part of the 4000 series and is suitable for a variety of digital logic applications.
Applications
- Logic level conversion
- High-to-low voltage translation
- Driving capacitive loads
- Simple inverters
- Buffering signals
Features
- Hex inverter/converter
- CMOS technology for low power consumption
- Wide operating voltage range
- High output drive capability
- High noise immunity
Benefits
- Enables easy logic level conversion between different voltage domains.
- Reduces power consumption, beneficial for battery-powered applications.
- Offers reliable performance over a wide range of operating conditions.
- Capable of driving multiple devices due to high output current.
- Provides stable operation in noisy environments.
The TC4009UBP operates with a wide supply voltage range, typically from 3V to 15V, making it compatible with various digital systems. Its CMOS construction ensures low static power dissipation, which is especially important in portable and battery-operated devices. Each of the six inverters can independently invert a logic signal, making the device versatile for signal conditioning and buffering. The high output drive capability allows it to directly drive LEDs or other devices that require a significant amount of current. Furthermore, its high noise immunity helps maintain signal integrity in environments with electrical noise. This IC is often used in applications where a micro controller operating at 3.3V needs to interface with devices running at 5V or higher. It is also commonly found in simple signal conditioning circuits, relay drivers, and interface circuits. The TC4009UBP is available in a DIP (Dual In-line Package), which is easy to prototype with and integrate into existing circuit boards. The input protection circuitry ensures that the device can withstand electrostatic discharge (ESD), which is critical for reliability in various handling and operating conditions. Its predictable switching characteristics and low propagation delay ensure that it can be used in high-speed digital circuits without introducing timing problems.