The TC4017BF is a 5-Stage Johnson Counter manufactured by Toshiba Semiconductor and Storage. This CMOS logic device is designed to implement a Johnson counter, which is a type of shift register with feedback. It features ten decoded outputs, providing a sequential output pattern suitable for various control and display applications. The device includes a clock input, a reset input, and an output carry signal that allows cascading multiple TC4017BF devices for longer counting sequences.
Applications:
- Sequential lighting control
- Stepping motor control
- Sequence generation
- Event counters
- Digital display drivers
Features:
- 5-Stage Johnson Counter: Provides a unique sequential output pattern.
- Ten Decoded Outputs: Offers ten distinct decoded outputs, each active in sequence.
- Clock Input: Advances the counter with each clock pulse.
- Reset Input: Resets the counter to its initial state.
- Output Carry: Facilitates cascading multiple counters for extended counting ranges.
- CMOS Logic: Low power consumption and high noise immunity.
Benefits:
- Simplified Sequencing: Provides a straightforward method for generating sequential control signals.
- Reduced Component Count: Integrates the functionality of a Johnson counter into a single package.
- Easy Cascading: Output carry allows for easy expansion of the counting range.
- Low Power Consumption: Suitable for battery-powered applications.
- High Noise Immunity: CMOS logic provides reliable operation in noisy environments.
Additional Details:
The TC4017BF comes in a Flat Package. The counter advances one step on each positive-going clock edge. The decoded outputs are active-high, meaning that only one output is high at any given time. The reset input, when activated, resets the counter to its initial state, where output 0 is high and all other outputs are low. The output carry signal goes high when the counter completes a full cycle, enabling cascading. Detailed timing diagrams, truth tables, and electrical characteristics can be found in the device datasheet.