EN
  • EN
  • DE

TC55257P-10

Part No TC55257P-10
Manufacturer Toshiba Semiconductor and Storage
Catalog SRAM
Description SRAM 32Kx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957359-TC55257P-10
Series *
Ultra Librarian 3D Model Ultra Librarian TC55257P-10 CAD Model

Description

The TC55257P-10 is a high-speed 262,144-bit (32,768 words x 8 bits) Static Random Access Memory (SRAM) manufactured by Toshiba Semiconductor and Storage. The '-10' in the part number indicates an access time of 10ns (nanoseconds), signifying very fast data retrieval. This SRAM is designed for applications demanding quick access times and moderate memory capacity.

Applications

  • Cache memory for microprocessors
  • Embedded systems
  • High-speed data acquisition
  • Networking equipment
  • Graphics processing

Features

  • Organization: 32,768 words x 8 bits (32K x 8)
  • Access Time: 10 ns (nanoseconds)
  • Power Supply Voltage: 5V (Volts)
  • Operating Current: (Consult the datasheet for specific values)
  • Standby Current: Low standby current for power saving
  • Package Type: DIP (Dual In-line Package) (consult datasheet for exact package)
  • Operating Temperature Range: Commercial (consult datasheet for precise range)

Benefits

  • Extremely Fast Access Time: Enables quick data retrieval, improving overall system performance.
  • Easy to Interface: Standard memory interface simplifies integration with microprocessors and microcontrollers.
  • Reliable Performance: Toshiba's manufacturing ensures dependable operation.
  • Low Standby Current: Reduces power consumption in inactive states.

Additional Details

The TC55257P-10 utilizes CMOS technology to balance speed and power consumption. The datasheet for this part number provides comprehensive details regarding power consumption, timing characteristics, and recommended operating conditions. It is crucial to refer to the datasheet before integrating this component into any design to ensure proper functionality and prevent potential damage. The 'P' in the part number indicates the package type, which is typically a DIP package for through-hole mounting. This SRAM is well-suited for applications where quick data access is a critical requirement.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 144MBIT PAR 361FCBGA
Need more? Email Us
GSI Technology
IC SRAM 18MBIT PARALLEL 165FPBGA
Need more? Email Us
Micron Technology Inc.
IC SRAM 36MBIT PARALLEL 484FBGA
Lowest to $493.0302
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 144MBIT PARALLEL 165FBGA
Need more? Email Us
Rochester Electronics
CACHE SRAM, 32KX8, 15NS PDSO28
Lowest to $22.9071
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 100TQFP
Lowest to $91.7645
Maxim Integrated
IC NVSRAM 4MBIT PAR 34PWRCAP
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 68PGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $131.2232 $131.2232
2+ $126.9902 $253.9804
3+ $122.7573 $368.2719
4+ $110.0581 $440.2324
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,333 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess