EN
  • EN
  • DE

TC59S6432DFT-54

Part No TC59S6432DFT-54
Manufacturer Toshiba Semiconductor and Storage
Catalog SD
Description SD 2Mx32-54
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945173-TC59S6432DFT-54
Series *
Ultra Librarian 3D Model Ultra Librarian TC59S6432DFT-54 CAD Model

Description

The TC59S6432DFT-54 is a 64Mbit SDRAM (Synchronous Dynamic Random Access Memory) manufactured by Toshiba Semiconductor and Storage. It is organized as 2M x 32 bits. This memory device is engineered for applications demanding high-speed data handling and moderate memory density.

Applications

  • Embedded systems
  • Graphics processing units (GPUs)
  • Networking infrastructure
  • Digital signal processing (DSP) systems
  • Industrial control equipment

Features

  • 64Mbit memory capacity (2M x 32 organization)
  • Synchronous clock operation
  • Single 3.3V power supply
  • LVTTL compatible input/output (I/O) interface
  • Burst read and write capability
  • Auto and self refresh modes for data retention
  • TSOP (Thin Small Outline Package) packaging

Benefits

  • Fast data throughput: Synchronous operation provides high-speed data access.
  • Adequate storage capacity: 64Mbit allows for handling reasonably sized datasets.
  • Low power usage: 3.3V supply contributes to energy efficiency.
  • Easy system integration: LVTTL compatibility facilitates interfacing with other components.
  • Robust data integrity: Auto and self refresh modes ensure reliable data retention.

Technical Specifications

The TC59S6432DFT-54 is a 3.3V SDRAM that complies with JEDEC standards. The -54 likely indicates a 5.4ns access time. It is available in a TSOP package. Refresh rate is generally 64ms. It supports burst lengths of 1, 2, 4, 8 and full page.

You May Also Be Interested in

Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess