EN
  • EN
  • DE

TC59SM716FT-80

Part No TC59SM716FT-80
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357201-TC59SM716FT-80
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC59SM716FT-80 CAD Model

Description

The TC59SM716FT-80 is a NAND flash memory component manufactured by Toshiba Semiconductor and Storage. This memory device is likely utilized in a variety of embedded systems and storage applications where high-density, non-volatile memory is required.

Applications

  • Solid-state drives (SSDs)
  • Embedded systems requiring non-volatile storage
  • Mobile devices
  • Data loggers
  • Industrial control systems

Features

  • NAND Flash Technology: Provides high-density, non-volatile storage.
  • High-Speed Data Transfer: Offers fast read and write speeds, crucial for performance-sensitive applications.
  • Low Power Consumption: Optimizes energy efficiency for extended battery life in portable devices.
  • Compact Form Factor: Enables integration into space-constrained designs.
  • Robust Data Retention: Ensures data integrity over long periods, even without power.

Benefits

  • Enhanced System Performance: Improves overall system responsiveness due to rapid data access.
  • Increased Storage Capacity: Allows for the storage of large amounts of data in a small footprint.
  • Improved Reliability: Provides a more robust storage solution compared to traditional hard drives.
  • Reduced Power Consumption: Extends battery life in portable devices and lowers overall energy costs.
  • Greater Durability: Offers resistance to shock and vibration, making it suitable for harsh environments.

Technical Specifications (Likely)

While specific technical specifications vary based on the exact model and revision, typical NAND flash memory devices like the TC59SM716FT-80 include:

  • Capacity: This will vary, but the '16' in the product name possibly hints at 16Gbit or equivalent.
  • Interface: Likely uses a standard NAND flash interface such as ONFI or Toggle DDR.
  • Operating Voltage: Typically 3.3V or 1.8V.
  • Operating Temperature: Industrial or Commercial grade depending on the application.

The TC59SM716FT-80 NAND flash memory is well-suited for demanding applications that require a combination of high performance, low power consumption, and robust data retention.

You May Also Be Interested in

Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
Pulse
Need more? Email Us
IXYS
Need more? Email Us
KEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
Atmel
Need more? Email Us
NVIDIA
Lowest to $6.5292

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess