EN
  • EN
  • DE

TC74AC08P

Part No TC74AC08P
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264848-TC74AC08P
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC08P CAD Model

Description

The TC74AC08P is a quad 2-input AND gate from Toshiba Semiconductor and Storage. This device belongs to the Advanced CMOS (AC) logic family, offering high-speed performance and low power consumption. It's commonly used in a variety of digital logic applications.

Applications:

  • Digital Logic Circuits: Used to implement AND logic functions in digital systems.
  • Data Processing: Employed in data processing units for performing logical operations.
  • Control Systems: Integrated into control circuits for decision-making and signal processing.
  • Signal Routing: Used for selectively enabling or disabling signal paths.
  • Address Decoding: Employed in memory systems for address decoding and selection.

Features:

  • Quad 2-Input AND Gate: Contains four independent 2-input AND gates in a single package.
  • High-Speed Operation: Offers fast propagation delay, typically around 5 ns.
  • Low Power Consumption: Operates with low supply current, conserving energy.
  • Wide Operating Voltage Range: Functions reliably over a wide voltage range, typically from 2V to 6V.
  • High Output Drive Capability: Can drive a significant load without significant performance degradation.
  • DIP Package: Available in a standard Dual In-line Package (DIP) for easy through-hole mounting.
  • CMOS Technology: Provides excellent noise immunity and low static power consumption.

Benefits:

  • Simplified Logic Design: Integrates multiple AND gates in a single package, reducing component count and board space.
  • Improved System Performance: High-speed operation ensures fast and efficient signal processing.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency and extended battery life in portable devices.
  • Enhanced Noise Immunity: CMOS technology provides robust performance in noisy environments.
  • Easy Integration: DIP package simplifies integration into existing circuits.

Additional Details:

The TC74AC08P operates over a wide temperature range, typically from -40°C to +85°C. The output voltage levels are compatible with standard TTL and CMOS logic levels. The device is commonly used in digital circuits for implementing combinational logic functions. Each AND gate performs the logical AND operation on its two inputs, producing a high output only when both inputs are high. This gate is widely used in various digital electronics projects and applications where logical AND operations are required.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess