EN
  • EN
  • DE

TC74AC244P

Part No TC74AC244P
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description OCTAL BUS BUFFER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264869-TC74AC244P
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74AC244P CAD Model

Description

The TC74AC244P is an octal buffer/line driver with three-state outputs manufactured by Toshiba Semiconductor and Storage. It belongs to the Advanced CMOS (AC) logic family, known for its high speed and low power consumption. The device consists of eight independent buffers, each capable of driving relatively high current loads, and features output enable pins that allow the outputs to be placed in a high-impedance state.

Applications:

  • Memory addressing: Driving address lines in memory systems.
  • Data bus buffering: Isolating and buffering data lines to increase fan-out and improve signal integrity.
  • Line driving: Driving long signal lines to minimize signal degradation.
  • Logic level translation: Converting logic levels between different voltage standards.
  • Microprocessor interface: Interfacing microprocessors with peripherals.

Features:

  • High-speed operation: Provides fast signal propagation with minimal delay.
  • Low power consumption: Minimizes power dissipation in battery-powered applications.
  • Three-state outputs: Allows for bus sharing and isolation.
  • High output drive capability: Can drive multiple loads simultaneously.
  • Wide operating voltage range: Operates over a wide range of supply voltages.
  • TTL compatible inputs: Compatible with TTL logic levels.
  • DIP package: Available in a standard DIP (Dual In-line Package) for easy prototyping and breadboarding.

Benefits:

  • Improved system performance: Fast propagation delay enhances system speed.
  • Reduced power consumption: Low power dissipation extends battery life.
  • Enhanced system flexibility: Three-state outputs enable bus sharing and isolation.
  • Increased fan-out: High output drive capability allows for driving multiple loads.
  • Easy integration: TTL compatible inputs simplify interfacing with other logic circuits.

Additional Details:

Key specifications for the TC74AC244P include its supply voltage range, input voltage levels, output voltage levels, propagation delay, and output drive current. The Toshiba Semiconductor and Storage datasheet provides detailed specifications and application information. The three-state outputs are controlled by two enable inputs. When the enable inputs are active, the outputs are active; when the enable inputs are inactive, the outputs are in a high-impedance state. Decoupling capacitors should be used near the power supply pins to minimize noise. The TC74AC244P is a versatile device that can be used in a wide range of digital logic applications where buffering, line driving, or bus isolation is required.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess