The TC74AC258FN is a high-speed CMOS quad 2-input multiplexer manufactured by Toshiba Semiconductor and Storage. It's part of the Advanced CMOS (AC) logic family, offering improved speed and performance compared to standard CMOS logic. The 'FN' suffix indicates the package type, typically a small outline integrated circuit (SOIC). This multiplexer is used to select one of four 2-bit data sources to a single output, based on the select inputs.
Applications
- Data selection
- Address decoding
- Memory addressing
- Logic function generation
- Digital routing
Features
- High-speed operation
- Low power consumption
- Wide operating voltage range
- Quad 2-input multiplexer configuration
- Three-state outputs
- SOIC package
Benefits
- Fast data selection and routing
- Reduced power consumption in digital circuits
- Versatile logic function implementation
- Simplified circuit design
- Easy integration with other CMOS logic devices
Additional Details
The TC74AC258FN features high-speed operation, making it suitable for applications where timing is critical. The low power consumption minimizes heat dissipation and extends battery life in portable devices. The wide operating voltage range allows the device to be used in a variety of systems. The quad 2-input multiplexer configuration provides flexibility in data selection and routing. The three-state outputs allow multiple devices to share a common bus without contention. The SOIC package is easy to solder and suitable for surface mount assembly.
The select inputs determine which of the four 2-bit data sources is routed to the output. The enable input controls whether the outputs are active or in a high-impedance state. The Toshiba datasheet provides detailed information on the device's electrical characteristics, timing parameters, and application circuits. Proper decoupling capacitors should be used to minimize noise and ensure stable operation.
The TC74AC258FN is a reliable and versatile logic device that can be used in a wide range of digital applications. Its high speed, low power consumption, and flexible configuration make it a popular choice for designers.