EN
  • EN
  • DE

TC74AC541FT

Part No TC74AC541FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264881-TC74AC541FT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74AC541FT CAD Model

Description

The TC74AC541FT is an advanced high-speed CMOS octal buffer/line driver with 3-state outputs manufactured by Toshiba Semiconductor and Storage. This device is designed for high-performance memory systems and data transmission applications where speed and drive capability are crucial.

Applications:

  • Memory Interfacing: Used as a buffer between memory and a microprocessor.
  • Data Transmission: Drives signals across backplanes and cables.
  • Address Buffering: Buffers address lines in memory systems.
  • Clock Buffering: Buffers clock signals to distribute them across a system.
  • Logic Level Translation: Translates between different logic voltage levels.

Features:

  • Octal Buffer: Eight independent buffer channels.
  • 3-State Outputs: Allows outputs to be in a high, low, or high-impedance state.
  • High-Speed Operation: Typical propagation delay of 5.0 ns (at VCC = 5V).
  • High Output Drive Capability: Can drive up to 24 mA.
  • Wide Operating Voltage Range: 2.0V to 6.0V
  • Low Power Consumption: ICC = 8 µA (maximum) at VCC = 5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: TSSOP20

Benefits:

  • Increased System Speed: High-speed operation minimizes delays in data transmission.
  • Improved Signal Integrity: Buffers signals to reduce noise and distortion.
  • Flexible Output Control: 3-state outputs allow for easy bus isolation and multiplexing.
  • High Drive Capability: Drives heavily loaded buses and transmission lines.
  • Low Power Consumption: Minimizes power dissipation in the system.

Additional Details:

The TC74AC541FT uses advanced CMOS technology to achieve high speed and low power consumption. The 3-state outputs are controlled by an output enable (OE) input. When OE is low, the outputs are enabled; when OE is high, the outputs are in the high-impedance state.

This device is particularly useful in applications where multiple devices share a common bus. The high-speed operation and high drive capability make it suitable for demanding applications in communication systems, computer systems, and industrial automation. The TSSOP20 package allows for surface mount assembly, making it suitable for high-density circuit boards. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess