EN
  • EN
  • DE

TC74HC133AP

Part No TC74HC133AP
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description NAND Gate 1-Element 13-IN CMOS 16-Pin PDIP / 13-Input NAND Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264915-TC74HC133AP
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TC74HC133
Introduction Date August 18, 1997
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TC74HC133AP CAD Model

Description

The TC74HC133AP is a high-speed CMOS 13-input NAND gate manufactured by Toshiba Semiconductor and Storage. This gate is part of the HC (High-speed CMOS) family, offering faster switching speeds and lower power consumption compared to standard CMOS logic. It is designed for a wide range of digital logic applications, especially where a large number of inputs must be logically combined.

Applications:

  • Data processing: Implementing complex logic functions in digital circuits.
  • Control systems: Generating control signals based on multiple input conditions.
  • Address decoding: Decoding memory addresses in computer systems.
  • Signal multiplexing: Selecting one of several input signals based on control inputs.
  • Pattern recognition: Detecting specific patterns in digital data.

Features:

  • 13-Input NAND Gate: Combines thirteen input signals into a single NAND output.
  • High-Speed Operation: Provides fast switching speeds for high-performance applications.
  • Low Power Consumption: Minimizes power dissipation for energy-efficient designs.
  • Wide Operating Voltage Range: Operates over a wide voltage range for flexible integration.
  • TTL Compatible Inputs: Compatible with TTL logic levels for easy interfacing.

Benefits:

  • Complex Logic Functionality: Allows for implementation of complex logic functions with a single chip.
  • Improved System Performance: Fast switching speeds enhance system performance.
  • Reduced Power Consumption: Low power dissipation extends battery life in portable devices.
  • Simplified System Design: Reduces the number of components required for implementing complex logic.
  • Easy Integration: TTL compatible inputs simplify interfacing with other logic devices.

The TC74HC133AP operates from a supply voltage of 2V to 6V. It has a typical propagation delay of only a few nanoseconds. The device is available in a DIP (Dual In-line Package). It is commonly used in digital circuits where a large number of input signals must be logically combined. The gate's high noise immunity ensures reliable operation in noisy environments. It's useful in various electronic systems that need many inputs gated together such as industrial control systems or custom digital circuits. The CMOS technology provides excellent power efficiency.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess