EN
  • EN
  • DE

TC74HC165AP(F)

Part No TC74HC165AP(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Shift Registers
Description IC 8-BIT SHIFT REGISTER 16DIP / Shift Shift Register 1 Element 8 Bit 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Toshiba Semiconductor and Storage
Series 74HC
Package Tube
Product Status Not For New Designs
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-DIP
Base Product Number TC74HC165
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Other Names TC74HC165AP(F)CT,TC74HC165AP(F)TRINACTIVE,TC74HC165AP(F)DKRINACTIVE,TC74HC165AP(F)TR,TC74HC165AP(F)TR-ND,TC74HC165AP(F)CT-ND,TC74HC165AP(F)DKR,TC74HC165AP(F)DKR-ND
Standard Package 1
Win Source Part Number 1100253-TC74HC165AP(F)
Ultra Librarian 3D Model Ultra Librarian TC74HC165AP(F) CAD Model

Description

The TC74HC165AP(F) is an 8-bit parallel-in/serial-out shift register belonging to the high-speed CMOS logic family from Toshiba Semiconductor and Storage. It is designed for various digital logic applications where parallel data needs to be converted into serial data for transmission or processing.

Applications:

  • Data Acquisition Systems: Converting parallel sensor data into serial data for transmission to a microcontroller or computer.
  • Keyboard Scanning: Reading the state of multiple keys on a keyboard by converting the parallel key matrix data into serial data.
  • Remote Control Systems: Transmitting control signals from a remote control to a receiver.
  • Digital Logic Circuits: Implementing shift register functions in various digital logic circuits.
  • Serial Communication Interfaces: Interfacing parallel data sources with serial communication channels.

Features:

  • 8-Bit Parallel-In/Serial-Out: Converts 8 bits of parallel data into a serial data stream.
  • High-Speed Operation: Operates at high clock frequencies, enabling fast data transfer rates.
  • Wide Operating Voltage Range: Compatible with a wide range of supply voltages.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • CMOS Technology: Provides excellent noise immunity and low static power dissipation.
  • Asynchronous Parallel Load: Allows for immediate loading of parallel data.

Benefits:

  • Simplified Data Transmission: Converts parallel data into serial data for easy transmission over long distances or limited communication channels.
  • Reduced Wiring Complexity: Minimizes the number of wires required for data transfer, simplifying circuit design.
  • Increased System Performance: High-speed operation enables fast data transfer rates, improving overall system performance.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Enhanced Noise Immunity: Provides reliable operation in noisy environments.

Additional Details:

The TC74HC165AP(F) is typically packaged in a 16-pin DIP (Dual In-line Package). It requires a clock signal to shift the data and a load enable signal to load the parallel data. The data is shifted out serially on the Q7 output. Refer to the Toshiba Semiconductor and Storage datasheet for specific details regarding timing characteristics, voltage ratings, and pin configurations. Input protection circuitry is included to protect against electrostatic discharge (ESD).

You May Also Be Interested in

Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7666 $52.9980
70+ $1.4496 $101.4720
110+ $1.4043 $154.4730
150+ $1.3590 $203.8500
195+ $1.3137 $256.1715
255+ $1.1778 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,788 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess