EN
  • EN
  • DE

TC74HC367AF

Part No TC74HC367AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description HEX BUS BUFFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Package SOP165.2
Win Source Part Number 094665-TC74HC367AF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC367AF CAD Model

Description

The TC74HC367AF is a Hex Buffer/Line Driver with 3-State Outputs from Toshiba's TC74HC series of high-speed CMOS logic devices. This integrated circuit (IC) contains six independent buffer/line drivers, each with a 3-state output, but unlike the TC74HC365AF, its pins are arranged with two separate enable pins controlling three buffers each. The 3-state outputs allow the device to be connected directly to a bus, enabling multiple devices to share the same line. It operates with a wide range of supply voltages and offers low power consumption.

Applications

  • Memory addressing: Used to drive memory address lines, especially where grouped enables are useful.
  • Data bus driving: Employed as a bus driver to increase signal strength, with grouped enables offering control.
  • Peripheral interfacing: Utilized for connecting peripherals to a microcontroller or microprocessor, benefiting from grouped enables.
  • Logic level translation: Can be used to translate logic levels between different systems.
  • Data transmission: Integrated within data transmission systems.

Features

  • High-speed operation: Offers fast signal propagation due to its high-speed CMOS technology.
  • Wide operating voltage range: Functions across a broad voltage spectrum, enhancing compatibility.
  • Low power consumption: Minimizes energy usage.
  • Hex buffer/line driver: Provides six independent buffers/line drivers.
  • 3-State outputs: Allows outputs to be in a high, low, or high-impedance state.
  • CMOS technology: Ensures excellent noise immunity and stable operation.
  • Two Enable Pins: The six buffers are controlled by two separate enable pins, three buffers each.

Benefits

  • Improved bus performance: The 3-state outputs enable efficient sharing of a bus.
  • Increased signal strength: Line drivers enhance signal integrity over long distances.
  • Simplified circuit design: Reduces the number of components required for bus interfacing.
  • Energy efficiency: Low power consumption translates to lower operating costs.
  • Enhanced reliability: CMOS technology provides stable performance.
  • Flexible Enable Control: The two enable pins allow for more granular control of the buffers.

Additional Details

The TC74HC367AF is typically available in a surface-mount package. It is TTL compatible. The two enable inputs control the output state in groups of three. Detailed electrical characteristics, such as input voltage levels, output drive current, and switching speeds, can be found in the manufacturer's datasheet.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1998 $57.9420
705+ $0.1640 $115.6200
1,090+ $0.1594 $173.7460
1,505+ $0.1536 $231.1680
1,940+ $0.1490 $289.0600
2,590+ $0.1340 $347.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess