EN
  • EN
  • DE

TC74LCX32FK VSSOP14

Part No TC74LCX32FK VSSOP14
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case VSSOP14
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757188-TC74LCX32FK VSSOP14
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC74LCX32FK VSSOP14 CAD Model

Description

The TC74LCX32FK is a quad 2-input OR gate from Toshiba Semiconductor and Storage, part of the LCX family of low-voltage CMOS logic devices. This device contains four independent 2-input OR gates, each performing the logical OR function: the output is HIGH if at least one of the inputs is HIGH. The VSSOP14 (Very Small Shrink Outline Package) makes it ideal for space-constrained applications needing multiple OR gates.

Applications

  • Digital Logic Circuits: Used as fundamental building blocks in digital logic designs.
  • Data Multiplexing: Employed in data selection and routing applications.
  • Address Decoding: Utilized in memory address decoding circuits.
  • Control Systems: Integrated into control logic for decision-making.
  • Signal Processing: Used for combining or selecting signals based on logic conditions.

Features

  • Quad 2-Input OR Gate: Contains four independent 2-input OR gates in a single package.
  • Low-Voltage Operation: Operates at a supply voltage range of 2.0V to 3.6V, suitable for low-power applications.
  • High-Speed Operation: Offers high-speed switching with low propagation delay.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.
  • VSSOP14 Package: Very Small Shrink Outline Package provides a compact footprint.
  • 5V Tolerant Inputs: Inputs can tolerate 5V signals even with a 3.3V supply voltage.

Benefits

  • Simplified Logic Design: OR gate provides a fundamental function for complex logic designs.
  • Space Saving: Compact VSSOP14 package minimizes board space requirements.
  • Energy Efficient: Low power consumption is ideal for portable and battery-powered devices.
  • High Performance: High-speed operation enables fast data processing.
  • Versatile Operation: 5V tolerant inputs allow for interfacing with 5V logic.

Specifications

The TC74LCX32FK operates with a supply voltage between 2.0V and 3.6V. It has a typical propagation delay in the nanosecond range, depending on the operating voltage and load capacitance. The output drive capability is sufficient to drive multiple loads. The operating temperature range is typically between -40°C and +85°C. The input logic levels are compatible with standard CMOS logic families. It features ESD protection to prevent damage from electrostatic discharge. The VSSOP14 package is designed for surface mount technology (SMT) assembly.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess