The TC74VHC4066AF from Toshiba is a high-speed CMOS Quad Bilateral Switch fabricated with silicon gate CMOS technology. This device features very low on-resistance and is designed for switching both analog and digital signals.
Applications:
- Analog signal switching
- Digital signal switching
- Sample-and-hold circuits
- Analog multiplexing
- Communication systems
Features:
- High-speed operation
- Low on-resistance (typically 55Ω at VCC = 4.5V)
- Wide operating voltage range (2V to 6V)
- Low power consumption
- High off-state impedance
- TTL compatible control inputs
Benefits:
- Minimal signal distortion due to low on-resistance, ensuring high signal integrity.
- Suitable for a broad range of applications due to the wide operating voltage range.
- Energy-efficient operation, making it suitable for portable and battery-powered devices.
- Reduces signal leakage when the switch is off.
- Simplified interfacing with TTL logic circuits.
Additional Details:
The TC74VHC4066AF contains four independent, bilateral switches. Each switch is controlled by a separate control input. When the control input is high, the switch is on, and when the control input is low, the switch is off. The device is available in a surface-mount package (SOP), allowing for high-density mounting on PCBs. The operating temperature range is -40°C to +85°C. The input and output signals can be analog or digital signals within the supply voltage range.