EN
  • EN
  • DE

TC74VHCT04AFK

Part No TC74VHCT04AFK
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Hex Inverter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265197-TC74VHCT04AFK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74VHCT04AFK CAD Model

Description

The TC74VHCT04AFK is a hex inverter manufactured by Toshiba Semiconductor and Storage. It's part of the VHCT (Very High-Speed CMOS, TTL compatible) logic family, known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) voltage levels. This makes it suitable for applications where a fast and reliable inverter is needed to interface with TTL circuitry.

Applications

  • Logic level inversion
  • Clock signal generation
  • Signal buffering
  • Line driving
  • Simple digital circuits

Features

  • High-speed operation: typical propagation delay of around 4ns
  • TTL compatible inputs: can be driven directly by TTL logic
  • Wide operating voltage range: 4.5V to 5.5V
  • Low power consumption: typically a few microamps of quiescent current
  • High output drive capability: can drive multiple TTL loads
  • Schmitt trigger inputs for improved noise immunity

Benefits

  • High Speed: Enables fast switching speeds for high-performance applications.
  • TTL Compatibility: Allows easy interfacing with TTL logic circuits without the need for level shifters.
  • Low Power: Reduces power consumption in battery-powered or energy-sensitive applications.
  • Reliable Operation: Provides stable and predictable performance over a wide range of operating conditions.
  • Noise Immunity: Minimizes the effects of noise on signal integrity, ensuring reliable operation in noisy environments.

Additional Details

The TC74VHCT04AFK is typically available in a small-outline integrated circuit (SOIC) package. It requires a decoupling capacitor (typically 0.1µF) placed close to the power supply pin to minimize noise. The input pins should be protected from electrostatic discharge (ESD). The device datasheet provides detailed information on electrical characteristics, timing parameters, and package dimensions. The operating temperature range is generally between -40°C and +85°C. Input voltage must be between 0V and VCC. The output current capability depends on the supply voltage, ensure it falls within the limits specified in the datasheet. Multiple inverters can be used in parallel to increase output drive capability.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess