EN
  • EN
  • DE

TC74W00FU(TE12L)

Part No TC74W00FU(TE12L)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358210-TC74W00FU(TE12L)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74W00FU(TE12L) CAD Model

Description

The TC74W00FU(TE12L) is a high-speed CMOS quad 2-input NAND gate from Toshiba Semiconductor and Storage. This device is designed for applications requiring low power consumption and high-speed operation. It is fabricated using silicon gate CMOS technology, ensuring excellent noise margin and stable operation over a wide temperature range.

Applications

  • Digital Logic Circuits
  • Data Transmission
  • Signal Processing
  • Control Systems
  • General-Purpose Logic

Features

  • High-Speed Operation: Provides fast switching speeds for time-critical applications.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Operates reliably over a broad voltage range.
  • CMOS Technology: Offers excellent noise immunity and stable performance.
  • Small Package: The FU package allows for compact designs.

Benefits

  • Improved System Performance: High-speed operation enhances the overall performance of digital circuits.
  • Reduced Power Consumption: Low power requirements extend battery life and reduce energy costs.
  • Enhanced Reliability: CMOS technology ensures stable and reliable operation in various environments.
  • Compact Design: Small package size allows for efficient use of board space.
  • Simplified Integration: Easy to integrate into existing systems due to standard logic gate functionality.

Additional Details

The TC74W00FU(TE12L) operates within a specified voltage range, typically between 2V and 6V. The propagation delay is a key characteristic, defining the time it takes for a signal to propagate through the gate; this is typically in the nanosecond range. The device is housed in a small outline package, suitable for surface mount technology. The operating temperature range is usually between -40°C and 85°C. This NAND gate is commonly used in digital systems for implementing logic functions, performing data manipulation, and controlling various electronic circuits.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $6.5292
NVIDIA
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess