EN
  • EN
  • DE

TC7SB66FU(T5L,F,T)

Part No TC7SB66FU(T5L,F,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215064-TC7SB66FU(T5L,F,T)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SB66FU(T5L,F,T) CAD Model

Description

The TC7SB66FU(T5L,F,T) is a single-channel, high-speed CMOS analog switch manufactured by Toshiba Semiconductor and Storage. This switch is designed for applications requiring low on-resistance, low capacitance, and fast switching speeds. The (T5L,F,T) suffix indicates specific packaging and taping options for automated assembly processes. It is suitable for portable and battery-powered devices due to its single supply voltage operation and low power consumption.

Applications

  • Analog signal switching in portable electronics
  • Battery-powered equipment
  • Audio and video signal routing in compact devices
  • Data acquisition systems where space is a constraint
  • Sample-and-hold circuits for low-power applications

Features

  • Low On-Resistance: Ensures minimal signal loss and distortion.
  • Wide Operating Voltage Range: Adaptable to various voltage levels.
  • High-Speed Switching: Allows for rapid signal routing.
  • Low Capacitance: Reduces signal loading and crosstalk.
  • CMOS Technology: Provides low power consumption.
  • Single Channel: Offers a single switching path.
  • (T5L,F,T) Suffix: Specifies packaging for automated assembly.

Benefits

  • Improved Signal Quality: Low on-resistance minimizes signal degradation.
  • Extended Battery Life: Low power consumption is ideal for portable applications.
  • Enhanced System Response: Fast switching speeds improve performance.
  • Reduced Signal Interference: Low capacitance minimizes unwanted signal coupling.
  • Simplified Power Management: Single-supply operation eases circuit design.
  • Efficient Manufacturing: Optimized packaging for automated assembly lines.

Additional Details

The TC7SB66FU(T5L,F,T) is designed for automated assembly processes, indicated by the (T5L,F,T) suffix, which specifies tape and reel packaging. The device is RoHS compliant. The small surface-mount package allows for high-density board layouts. Its wide operating temperature range ensures reliable operation in various environmental conditions. The digital control input simplifies integration with microcontrollers and digital logic.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess