EN
  • EN
  • DE

TC7SHU04FU

Part No TC7SHU04FU
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description INVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265355-TC7SHU04FU
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SHU04FU CAD Model

Description

The TC7SHU04FU is a single Schmitt-trigger inverter from Toshiba Semiconductor and Storage. This device is part of the TC7SHU series, which offers low-voltage operation and high-speed performance in a small package, making it ideal for various portable and space-constrained applications. The inverter performs a logical NOT function, inverting the input signal to produce the opposite output.

Applications

  • Logic Level Inversion: Used to invert logic signals in digital circuits.
  • Oscillators: Can be configured as part of simple oscillator circuits.
  • Signal Conditioning: Employed to clean up noisy or distorted signals by utilizing the Schmitt-trigger input.
  • Portable Electronics: Found in devices like smartphones, tablets, and wearable technology due to its small size and low power consumption.
  • Microcontroller Interfacing: Used as a buffer or level translator when interfacing microcontrollers with other digital components.

Features

  • Single Inverter: Contains one independent inverter gate.
  • Schmitt-Trigger Input: Provides hysteresis, improving noise immunity and signal integrity.
  • Low Voltage Operation: Operates at a wide voltage range, typically from 1.65V to 5.5V.
  • High-Speed Operation: Offers fast propagation delay times, ensuring rapid signal processing.
  • Small Package: Available in a space-saving package such as the SOT-23 or equivalent.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices.

Benefits

  • Improved Noise Immunity: The Schmitt-trigger input enhances the device's ability to reject noise, leading to more reliable operation.
  • Simplified Circuit Design: Its single-gate configuration simplifies the design process, reducing component count and board space.
  • Versatile Applications: Suitable for a broad range of digital logic applications due to its robust performance characteristics.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable electronic devices.
  • Compact Design: The small package size enables integration into space-constrained applications.

Additional Details

The TC7SHU04FU utilizes CMOS technology, which provides a good balance between speed and power consumption. The propagation delay time is typically in the nanosecond range, depending on the supply voltage and load conditions. The input hysteresis voltage is designed to provide robust noise immunity. This device is RoHS compliant, ensuring environmental safety. It is typically supplied in tape and reel packaging for automated assembly processes. Operating temperature ranges from -40°C to +85°C.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
900+ $0.0644 $57.9600
2,185+ $0.0529 $115.5865
3,380+ $0.0513 $173.3940
4,655+ $0.0497 $231.3535
6,025+ $0.0480 $289.2000
8,065+ $0.0430 $346.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 900 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess