EN
  • EN
  • DE

TC7SP58FU(TE85L,F)

Part No TC7SP58FU(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098497-TC7SP58FU(TE85L,F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7SP58FU(TE85L,F) CAD Model

Description

The TC7SP58FU(TE85L,F) is a single buffer gate with a controlled output impedance manufactured by Toshiba Semiconductor and Storage. This gate is designed to provide a non-inverting buffer function while carefully managing the output signal's impedance for improved signal integrity and reduced signal reflections. The '(TE85L,F)' suffix likely indicates specific tape and reel packaging for automated assembly.

Applications:

  • Controlled Impedance Buffering: Providing signal buffering in applications where impedance matching is critical.
  • High-Speed Signal Transmission: Ensuring clean signal transmission in high-speed digital circuits.
  • Line Driving: Driving signals across transmission lines with minimal signal reflections.
  • Signal Integrity Applications: Reducing signal distortions and improving overall signal quality.
  • Digital Systems: Integrated into microcontrollers, memory interfaces, and other digital systems components where signal integrity is paramount.

Features:

  • Single Non-Inverting Buffer: Offers a single buffer gate without inverting the input signal.
  • Controlled Output Impedance: Maintains a controlled output impedance to minimize signal reflections.
  • Low Power Consumption: Operates with minimal power usage, making it suitable for battery-powered systems.
  • Wide Operating Voltage: Supports a broad range of supply voltages.
  • High-Speed Performance: Delivers fast signal propagation for high-speed applications.
  • Small Package: Housed in a small surface-mount package (e.g., USON).
  • CMOS Technology: Leverages CMOS technology for power efficiency and high noise immunity.

Benefits:

  • Improved Signal Integrity: Reduces signal reflections and distortions for cleaner signal transmission.
  • Enhanced Performance: Optimizes signal performance in high-speed digital circuits.
  • Energy Efficient: Low power consumption makes it suitable for portable devices.
  • Versatile Usage: Can be used in a variety of signal buffering and impedance matching applications.
  • Compact Design: Small package allows for integration into space-constrained environments.

Additional Details:

The TC7SP58FU(TE85L,F) typically operates within a temperature range of -40°C to +85°C. Its supply voltage usually ranges from 2V to 6V. The controlled output impedance helps ensure signal integrity, especially in high-frequency applications. The '(TE85L,F)' suffix refers to the specific tape and reel packaging configuration. Detailed electrical characteristics, timing specifications, and package dimensions can be found in the manufacturer's datasheet.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess