EN
  • EN
  • DE

TC7SZ07AFS TL3

Part No TC7SZ07AFS TL3
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358862-TC7SZ07AFS TL3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SZ07AFS TL3 CAD Model

Description

The TC7SZ07AFS TL3 is a single buffer gate from Toshiba Semiconductor and Storage. It's part of the TC7SZ series, known for its high-speed CMOS logic and compact size. This buffer provides a non-inverting output, essentially replicating the input signal while offering benefits such as signal isolation and drive capability.

Applications:

  • Signal Buffering: Used to strengthen and isolate digital signals in electronic circuits.
  • Line Driving: Enhances the driving capability of digital lines, allowing them to drive more loads.
  • Data Transmission: Improves signal integrity in data transmission lines.
  • Logic Level Restoration: Restores logic levels in noisy environments.
  • Isolation: Provides isolation between different circuit stages.

Features:

  • Single Buffer Gate: Contains a single buffer gate in a miniature package.
  • High-Speed Operation: Enables fast switching speeds due to its CMOS technology.
  • Low Power Consumption: Designed for minimal power consumption, ideal for battery-operated devices.
  • Wide Operating Voltage Range: Typically operates from 1.65V to 5.5V.
  • Small Package: Usually comes in a space-saving package like the SMV package.

Benefits:

  • Improved Signal Integrity: Enhances signal quality by providing buffering and isolation.
  • Increased Drive Capability: Allows signals to drive more loads without signal degradation.
  • Energy Efficient: Conserves power, extending battery life in portable applications.
  • Compact Design: Facilitates dense circuit layouts due to its small package size.
  • Reliable Performance: Ensures consistent and reliable signal buffering.

Additional Details:

The TC7SZ07AFS TL3 is typically packaged in a SMV package. This buffer provides non-inverted output. It operates over a wide temperature range (typically -40°C to 85°C). The device is RoHS compliant. Propagation delay times depend on the supply voltage and load capacitance. TL3 indicates specific tape and reel packaging specifications. Its input is pin 2 and output is pin 4.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess