The TC7W04F is a high-speed CMOS inverter manufactured by Toshiba Semiconductor and Storage. It features a wide operating voltage range and low power consumption, making it suitable for various digital logic applications.
Applications
- General logic circuits
- Oscillators
- Pulse shapers
- Clock drivers
- Level shifters
Features
- High-speed operation: tpd = 4.0 ns (typ.) at VCC = 5 V
- Wide operating voltage range: VCC = 2 V to 6 V
- Low power consumption: ICC = 1 μA (max) at VCC = 5 V
- High noise immunity: VIL = 1.5 V (max), VIH = 3.5 V (min) at VCC = 5 V
- Small package: US8
Benefits
- Provides fast and reliable signal inversion
- Operates with a wide range of supply voltages
- Consumes very little power
- Resistant to noise
- Saves board space due to its small package
Additional Details
The TC7W04F consists of two independent inverters. The input is compatible with TTL logic levels when VCC is between 4.5V and 5.5V. The output can drive up to 10 LSTTL loads. This inverter is used in applications that require signal inversion or buffering. The device's low power consumption and high speed make it well-suited for portable devices and battery-powered applications. The wide operating voltage range allows the device to be used in various systems with different supply voltages. The TC7W04F is available in a US8 package, which is a small surface-mount package that saves board space. The inverter’s propagation delay is typically 4.0 ns at VCC = 5V, allowing for fast signal processing. It is also protected against electrostatic discharge (ESD) up to ±2 kV, making it a robust and reliable component.
The TC7W04F is ideal for digital signal processing, embedded systems, and other applications where fast and efficient logic inversion is required. Its versatility, low power consumption, and small size make it a popular choice for modern electronic designs.