EN
  • EN
  • DE

TC9181F

Part No TC9181F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description PLL FREQUENCY SYNTHESIZER LSI FOR COMMUNICATION USE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265455-TC9181F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC9181F CAD Model

Description

The TC9181F is a monolithic integrated circuit manufactured by Toshiba Semiconductor and Storage. While specific details are difficult to find without accessing restricted datasheets, it is understood to be a PLL (Phase-Locked Loop) FM stereo multiplex decoder. It's designed for use in FM radio receivers and similar audio equipment to demodulate the stereo signal.

Applications:

  • FM Radio Receivers: Decoding stereo signals in car radios, home stereo systems, and portable FM receivers.
  • Audio Equipment: Used in various audio processing and playback devices requiring FM stereo demodulation.
  • Communication Systems: Potentially used in communication devices that utilize FM stereo transmission.

Features:

  • PLL FM Stereo Multiplex Decoder: Demodulates the stereo signal from an FM composite signal.
  • Low Distortion: Designed to provide high-quality audio output with minimal distortion.
  • High Separation: Achieves good channel separation for a clear stereo image.
  • Single Supply Voltage: Operates from a single supply voltage, simplifying circuit design.
  • Compact Package: Typically available in a small outline package (SOP) for space-saving designs.

Benefits:

  • High-Quality Stereo Decoding: Provides accurate and reliable stereo demodulation for FM radio signals.
  • Reduced Component Count: Integrated PLL reduces the number of external components required.
  • Simplified Circuit Design: Single supply voltage and compact package simplify circuit design and layout.
  • Improved Audio Performance: Low distortion and high separation contribute to improved audio quality.
  • Cost-Effective Solution: Offers a cost-effective solution for FM stereo decoding.

The TC9181F uses a phase-locked loop (PLL) to accurately recover the stereo information from the composite FM signal. The internal circuitry typically includes a voltage-controlled oscillator (VCO), a phase detector, a loop filter, and a stereo decoder. Due to the limited publicly available information, designers would need to consult the official Toshiba datasheet for detailed specifications, application circuits, and performance characteristics to ensure proper implementation and optimal performance in their specific FM stereo receiver or audio equipment design.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess