EN
  • EN
  • DE

TC9303AN001

Part No TC9303AN001
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986052-TC9303AN001
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC9303AN001 CAD Model

Description

The TC9303AN001 is an audio processor designed by Toshiba Semiconductor and Storage. This IC is engineered to handle a variety of audio processing tasks, making it suitable for use in car audio systems, home audio equipment, and other consumer audio applications. It provides features for audio equalization, filtering, and volume control.

Applications:

  • Car Audio Systems: Used for audio processing and equalization in automotive audio systems.
  • Home Audio Equipment: Employed in amplifiers and receivers for audio enhancement.
  • Portable Audio Players: Powers the audio processing functions in portable music players.
  • Multimedia Speakers: Used in speaker systems to enhance sound quality.
  • Audio Recording Devices: Implemented in recording devices for audio processing and noise reduction.

Features:

  • Audio Equalization: Provides adjustable equalization settings for sound customization.
  • Volume Control: Features precise volume control for adjusting audio levels.
  • Filtering: Includes filters for noise reduction and audio enhancement.
  • Tone Control: Offers tone control settings for adjusting bass and treble.
  • Digital Audio Interface: Supports digital audio input and output.
  • Low Total Harmonic Distortion (THD): Ensures high-quality audio reproduction.

Benefits:

  • Enhanced Audio Quality: Provides features for audio equalization, filtering, and tone control.
  • Customizable Sound Settings: Allows users to customize sound settings to their preferences.
  • Reduced Noise and Distortion: Low THD ensures high-quality audio reproduction.
  • Simplified Audio Processing: Integrates multiple audio processing functions into a single chip.
  • Improved System Performance: Enhances the overall performance of audio systems.

Additional Details:

The TC9303AN001 operates with a specified supply voltage range and is designed to minimize power consumption while delivering high-quality audio. It supports various audio formats and includes internal gain stages for signal amplification. It is available in a compact package. Detailed specifications, including audio performance metrics and electrical characteristics, are available in the product datasheet from Toshiba Semiconductor and Storage.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess