EN
  • EN
  • DE

TCR2EF29

Part No TCR2EF29
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description 200 mA CMOS Low Drop-Out Regulator with Fast Load Transient Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265668-TCR2EF29
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCR2EF29 CAD Model

Description

The TCR2EF29 is a low-dropout (LDO) regulator from Toshiba Semiconductor and Storage. It is designed to provide a stable and accurate output voltage even when the input voltage is close to the output voltage. This makes it suitable for a wide range of applications requiring efficient power management.

Applications:

  • Mobile Devices: Powering various components in smartphones, tablets, and other portable electronics.
  • Wearable Technology: Providing stable voltage for smartwatches, fitness trackers, and similar devices.
  • IoT Devices: Supplying power to sensors, microcontrollers, and communication modules in Internet of Things applications.
  • Power Management Circuits: Used in various power management circuits requiring stable and efficient voltage regulation.
  • Battery-Powered Applications: Ideal for battery-powered devices needing low quiescent current and high efficiency.

Features:

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • High Output Voltage Accuracy: Provides a stable and accurate output voltage, ensuring reliable operation of connected devices.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Compact Package: Available in a small package size, suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: The low quiescent current and low dropout voltage contribute to improved battery life in portable devices.
  • Reliable Performance: The stable output voltage ensures consistent and reliable operation of connected components.
  • Protection Against Damage: Overcurrent and thermal shutdown protection features prevent damage to the regulator and connected devices.
  • Space Savings: The compact package size allows for integration into small and densely populated circuit boards.
  • Simplified Design: Easy to implement in various power management circuits.

Additional Details:

The TCR2EF29 series typically offers a variety of fixed output voltage options to cater to different application requirements. The specific voltage is usually indicated in the full part number (e.g., TCR2EF2915, TCR2EF2933 for 1.5V and 3.3V outputs, respectively). The regulator is designed for stable operation with ceramic capacitors, which are commonly used in modern electronic circuits. It also features an enable/disable control input for power saving purposes. Always refer to the datasheet for the specific part number for detailed electrical characteristics, recommended operating conditions, and application notes.

The datasheet will specify the input voltage range, output voltage accuracy, dropout voltage at different load currents, quiescent current consumption, overcurrent protection threshold, thermal shutdown temperature, and package dimensions. It is critical to consult the datasheet to ensure that the TCR2EF29 is suitable for the specific requirements of the application.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess