EN
  • EN
  • DE

TCR3UG33ALF

Part No TCR3UG33ALF
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 300MA 4WCSP-F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000282-TCR3UG33ALF
Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits (ICs) -Power Management (PMIC) -Voltage Regulators - Linear
Series TCR3UG
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case 4-XFBGA, WLCSP
Supplier Device Package 4-WCSP-F (0.65x0.65)
Ultra Librarian 3D Model Ultra Librarian TCR3UG33ALF CAD Model

Description

The Toshiba Semiconductor and Storage voltage regulator is a high-quality linear regulator that is designed to provide reliable and efficient performance.

    You May Also Be Interested in

    Microchip Technology
    IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
    Need more? Email Us
    ON Semiconductor
    IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
    Need more? Email Us
    Microchip Technology
    Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
    Need more? Email Us
    ON Semiconductor
    IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
    Need more? Email Us
    Microchip Technology
    IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
    Need more? Email Us
    Analog Devices Inc.
    IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
    Lowest to $9.6861
    ON Semiconductor
    IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
    Need more? Email Us
    Analog Devices Inc.
    IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
    Lowest to $14.4729
    Analog Devices Inc.
    SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
    Lowest to $10.6918

    Top Sellers

    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $7.4300
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.1579
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.8196
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.2271
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.3053
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    180+ $0.2793 $50.2740
    440+ $0.2292 $100.8480
    680+ $0.2220 $150.9600
    935+ $0.2149 $200.9315
    1,205+ $0.2077 $250.2785
    1,615+ $0.1862 $300.7130
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 7,261 pieces
    MOQ: 180 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess