EN
  • EN
  • DE

TCR4S15DWBG

Part No TCR4S15DWBG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 200 mA CMOS Low-Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 360611-TCR4S15DWBG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TCR4S15DWBG CAD Model

Description

The TCR4S15DWBG is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. It's designed to provide a stable and regulated voltage output even when the input voltage is very close to the desired output voltage. This makes it suitable for applications where efficient power conversion and stable voltage supply are critical, especially in battery-powered devices or systems with fluctuating input voltages. The device is designed to minimize power loss and ensure reliable operation of downstream components.

Applications:

  • Mobile Phones: Powering sensitive components and ensuring stable operation.
  • Tablets: Regulating voltage for processors, displays, and other peripherals.
  • Wearable Devices (Smartwatches, Fitness Trackers): Extending battery life by providing efficient power management.
  • IoT Devices: Providing a stable power supply for sensors, microcontrollers, and communication modules.
  • Wireless Communication Modules: Ensuring a consistent voltage supply for Bluetooth, Wi-Fi, and other wireless modules.
  • Portable Audio Players: Regulating voltage for audio amplifiers and other audio processing components.

Features:

  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption during standby or light load conditions, extending battery life.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator automatically if the temperature exceeds a safe limit to prevent damage.
  • Stable with Ceramic Capacitors: Designed for stable operation with low-ESR ceramic capacitors, reducing component count and cost.
  • Compact Package: Available in small packages for space-constrained applications.

Benefits:

  • Prolonged Battery Life: Low quiescent current and efficient regulation help minimize power consumption and extend battery life in portable devices.
  • Reliable Voltage Supply: Provides a stable and consistent output voltage, ensuring reliable operation of downstream components.
  • Enhanced System Protection: Overcurrent and thermal shutdown protection features enhance system robustness and prevent damage.
  • Simplified Design: Stable operation with ceramic capacitors simplifies the design and reduces the number of external components.
  • Compact Solution: Small package size allows for integration into space-constrained applications.

Additional Details:

The specific technical specifications of the TCR4S15DWBG, including dropout voltage, quiescent current, output voltage tolerance, and package dimensions, can be found in the official datasheet provided by Toshiba Semiconductor and Storage. It's essential to refer to the datasheet for detailed information regarding operating conditions, thermal characteristics, and application circuit examples for proper design and implementation. It will also indicate the maximum input voltage and output current capabilities.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $4.3014

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess