EN
  • EN
  • DE

TCR5SB30B,LFNDF

Part No TCR5SB30B,LFNDF
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215482-TCR5SB30B,LFNDF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCR5SB30B,LFNDF CAD Model

Description

The TCR5SB30B,LFNDF is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. This specific variant, TCR5SB30B with the LFNDF package, is designed to provide a stable 3.0V output voltage. It's ideal for applications requiring a precise and reliable voltage source, particularly in portable and battery-powered devices.

Applications

  • Mobile phones and smartphones: Powers internal components that require a stable 3.0V supply.
  • Wireless communication devices: Provides regulated voltage for RF transceivers and modules.
  • Portable audio players: Powers the audio amplifier and digital signal processing units.
  • Digital cameras and imaging devices: Ensures correct operation of image sensors and processors.
  • Microcontrollers and microprocessors: Delivers clean and regulated voltage for reliable operation.
  • IoT (Internet of Things) devices: Powers sensors, communication modules, and processing units.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between input and output.
  • Low Quiescent Current: Consumes minimal current in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and load from excessive current draw.
  • Overheat Protection: Thermal shutdown feature protects the regulator from overheating.
  • Small Package: Available in small surface-mount packages (e.g., DFN) for space-constrained applications.
  • Fixed Output Voltage: Provides a stable and precise 3.0V output.
  • LFNDF Package: Indicates a specific lead-free DFN (Dual Flat No-lead) package optimized for automated assembly.

Benefits

  • Stable Power Supply: Ensures consistent voltage for sensitive electronic components.
  • Extended Battery Life: Low quiescent current improves energy efficiency.
  • Protection Against Overloads: Overcurrent and overheat protection prevent damage.
  • Compact Design: Small package allows for integration in space-limited applications.
  • Simplified Design: Fixed output voltage simplifies circuit design.
  • Automated Assembly Compatibility: LFNDF package designed for efficient automated assembly.

Additional Details

The TCR5SB30B,LFNDF operates with an input voltage range typically from 3.1V to 5.5V. It provides a fixed output voltage of 3.0V with high accuracy. The LFNDF package is a lead-free DFN package designed for efficient surface-mount assembly. The operating temperature range is typically -40°C to +85°C. The output current capability is usually in the range of 300mA to 500mA, depending on the variant and operating conditions. Input and output capacitors are required for stability; the datasheet specifies recommended values and ESR ranges. The overcurrent protection threshold is typically set above the maximum rated output current. Thermal shutdown occurs at a temperature typically around 150°C.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess