EN
  • EN
  • DE

TCR5SC36FE

Part No TCR5SC36FE
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description 150 mA CMOS Low-Dropout Regulator (Point regulator)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215495-TCR5SC36FE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCR5SC36FE CAD Model

Description

The TCR5SC36FE is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and accurate 3.6V output voltage, making it suitable for a wide range of applications, particularly in portable and battery-powered devices. Its key features include low quiescent current, overcurrent protection, and thermal shutdown, contributing to its reliability and efficiency.

Applications:

  • Microcontroller power supplies: Provides a stable 3.6V for various microcontroller applications.
  • Portable electronic devices: Used in smartphones, tablets, and wearables to regulate voltage.
  • Memory devices: Powering memory components requiring a 3.6V supply.
  • Sensor circuits: Providing a consistent voltage to sensitive sensor systems.

Features:

  • Fixed 3.6V output voltage: Delivers a precise and stable 3.6V output.
  • Low dropout voltage: Ensures efficient operation even with a small difference between input and output voltage.
  • Low quiescent current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent protection: Protects the regulator from damage due to excessive output current.
  • Thermal shutdown: Prevents overheating by shutting down the regulator when the temperature exceeds safe limits.
  • Small surface-mount package: Allows for compact designs and efficient assembly.

Benefits:

  • Stable power supply: Ensures reliable operation of connected devices by providing a consistent voltage.
  • Energy efficiency: Low quiescent current helps to extend battery life.
  • Protection against damage: Overcurrent and thermal shutdown features protect the regulator and connected components.
  • Simplified design: Fixed output voltage simplifies circuit design and reduces the need for external components.
  • Compact size: Enables use in space-constrained applications.

The TCR5SC36FE is designed to deliver efficient and reliable power management for a variety of electronic applications. Its low dropout voltage ensures that it can maintain a stable output even when the input voltage is close to the output voltage, maximizing efficiency and minimizing power loss. The low quiescent current is particularly important in battery-powered devices, as it helps to extend battery life. The inclusion of overcurrent protection and thermal shutdown provides added safety and reliability, protecting both the regulator and the connected components from potential damage. The fixed 3.6V output voltage simplifies the design process and ensures a stable and consistent power supply for sensitive electronic components. The small surface-mount package allows for easy integration into compact electronic devices, making it an ideal choice for modern, space-constrained applications.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess