EN
  • EN
  • DE

TCS30DLU,LF

Part No TCS30DLU,LF
Manufacturer Toshiba Semiconductor and Storage
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR UFV / Digital Switch Omnipolar Switch Open Drain Hall Effect UFV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Toshiba Semiconductor and Storage
Series TCS
Package Tape & Reel
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±2.5mT Trip, ±0.3mT Release
Test Condition 25°C
Voltage - Supply 2.3V ~ 3.6V
Current - Supply (Max) 1.3mA
Current - Output (Max) 5mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package UFV
Package / Case 6-SMD (5 Leads), Flat Lead
Base Product Number TCS30
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names TCS30DLULFDKR,TCS30DLULFTR,TCS30DLU,LF(A,TCS30DLULFCT
Standard Package 3,000
Win Source Part Number 958904-TCS30DLU,LF
Ultra Librarian 3D Model Ultra Librarian TCS30DLU,LF CAD Model

Description

The TCS30DLU,LF is a hall effect omnipolar switch used in magnetic sensors and transducers. It has a sensing range of ±2.5mT trip and ±0.3mT release with a polarization of north pole and south pole. The current supply is 1.3mA and the current output is 5mA. It has an open drain output type and is SMD mounted. The voltage supply is between 2.3V to 3.6V and it has a temperature range of -40°C to 85°C. It is a UFV package type with 6-SMD (5 Leads) and flat lead. The TCS30DLU,LF is suitable for use in automotive and industrial applications.

  • Type: Hall Effect Omnipolar Switch
  • Sensing Range: ±2.5mT trip, ±0.3mT release
  • Polarization: North Pole and South Pole
  • Current Supply: 1.3mA
  • Current Output: 5mA
  • Output Type: Open Drain
  • Mounting: SMD
  • Voltage Supply: 2.3V to 3.6V
  • Temperature Range: -40°C to 85°C
  • Package Type: UFV
  • Package: 6-SMD (5 Leads), Flat Lead
  • Applications: Automotive and Industrial

You May Also Be Interested in

Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess