EN
  • EN
  • DE

TD62064BFG(0

Part No TD62064BFG(0
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840007-TD62064BFG(0
Ultra Librarian 3D Model Ultra Librarian TD62064BFG(0 CAD Model

Description

The TD62064BFG(0 is a high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor and Storage. It is designed for driving inductive loads such as relays, solenoids, and stepping motors. The device features built-in protection diodes for each output, safeguarding the driver from back EMF generated by inductive loads. Its robust design and protective features make it suitable for a wide range of industrial and commercial applications.

Applications

  • Driving relays in industrial control systems.
  • Operating solenoids in automated machinery.
  • Controlling stepping motors in robotics and automation equipment.
  • Driving LED displays requiring high current.
  • Interfacing with high-voltage logic in various electronic systems.

Features

  • High Output Voltage: Capable of driving loads up to 50V.
  • High Output Current: Each output can handle up to 500mA.
  • Built-in Protection Diodes: Protects against back EMF from inductive loads.
  • TTL/CMOS Compatible Inputs: Easy integration with various logic circuits.
  • 8 Independent Drivers: Offers flexibility in controlling multiple loads.
  • Low Saturation Voltage: Ensures efficient power transfer to the load.

Benefits

  • Reliable Operation: Built-in protection diodes enhance reliability and prevent damage from inductive kickback.
  • Simplified Design: Reduces the need for external protection components.
  • Versatile Application: Suitable for a wide range of inductive and high-current driving applications.
  • Easy Integration: TTL/CMOS compatible inputs simplify interfacing with different logic systems.
  • Efficient Power Usage: Low saturation voltage minimizes power dissipation and improves efficiency.

Additional Details

The TD62064BFG(0 comes in a surface-mount package. It operates over a wide temperature range, making it suitable for harsh industrial environments. The device is designed to provide a cost-effective and reliable solution for driving various types of loads. It's commonly used in applications where multiple loads need to be controlled independently and efficiently.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess