EN
  • EN
  • DE

TH58TFT0JFLBAEF

Part No TH58TFT0JFLBAEF
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998119-TH58TFT0JFLBAEF
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TH58TFT0JFLBAEF CAD Model

Description

The Toshiba TH58TFT0JFLBAEF is a NAND flash memory component, likely part of Toshiba's (now Kioxia's) flash memory lineup. NAND flash memory is a non-volatile storage technology widely used in various electronic devices for data storage. Given the part number, it's likely a specific configuration designed for embedded systems or solid-state drives (SSDs).

Applications:

  • Solid-State Drives (SSDs): Serving as the primary storage medium in SSDs for laptops, desktops, and servers.
  • Embedded Systems: Storing firmware, operating systems, and data in embedded applications like industrial controllers, automotive systems, and consumer electronics.
  • Mobile Devices: Providing storage in smartphones, tablets, and portable media players.
  • USB Flash Drives: Used as the storage component in USB drives.
  • Memory Cards: Serving as the storage in SD cards and microSD cards.

Features:

  • NAND Flash Technology: Utilizes NAND flash memory cells for high-density data storage.
  • High Storage Capacity: Offers significant storage capacity in a compact form factor. Specific capacity varies depending on the configuration.
  • Fast Read/Write Speeds: Provides rapid data access, enhancing system performance.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Endurance: Designed for a specific number of program/erase cycles.
  • Error Correction Code (ECC): Incorporates ECC to detect and correct data errors, ensuring data integrity.
  • Interface: Likely utilizes a standard NAND interface, such as ONFI or Toggle DDR.

Benefits:

  • High Performance: Enables fast boot times and quick application loading in SSDs and embedded systems.
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Reliable Data Storage: ECC and non-volatile nature ensure data integrity and retention.
  • Low Power Consumption: Contributes to longer battery life in portable devices.
  • Durability: Resistant to shock and vibration, making it suitable for mobile and industrial applications.

Additional Details:

The TH58TFT0JFLBAEF's detailed specifications, including capacity, interface type, voltage requirements, operating temperature range, and endurance ratings, can be found in the official Toshiba (Kioxia) datasheet. The type of NAND flash (e.g., SLC, MLC, TLC, QLC) and the specific package type also determine its suitability for different applications. This device is typically used in conjunction with a flash memory controller to manage the NAND flash and provide a standard interface to the host system.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess