EN
  • EN
  • DE

THGA0001A-G

Part No THGA0001A-G
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 365479-THGA0001A-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THGA0001A-G CAD Model

Description

The Toshiba THGA0001A-G is an embedded NAND flash memory device, belonging to the same family as the THGA0001A. It is designed for applications demanding high-density storage in a compact form factor, commonly found in mobile devices, industrial equipment, and embedded systems.

Applications:

  • Smartphones and Tablets: Serves as storage for OS, apps, and user data.
  • Embedded Systems: Used in control systems, POS terminals, and medical devices.
  • Digital Cameras and Camcorders: Stores photos and videos.
  • Gaming Consoles: Provides storage for game data and downloadable content.
  • Wearable Devices: Used in smartwatches and fitness trackers.

Features:

  • High-Density NAND Flash: Offers large storage in a small package.
  • eMMC Interface: Utilizes eMMC for integration and high-speed transfer.
  • Managed NAND: Includes a built-in controller for NAND management.
  • Error Correction Code (ECC): Implements ECC for error detection and correction.
  • Wear Leveling: Employs wear leveling to extend device lifespan.

Benefits:

  • Large Storage: Provides storage for systems, applications, and user information.
  • Fast Data Transfer: Enables high-speed data transfer.
  • Simplified Design: Reduces complexity via managed NAND.
  • Data Reliability: Ensures reliability via ECC and wear leveling.
  • Compact Form Factor: Suited for smaller devices.

Additional Details:

Likely supports eMMC standards and has advanced power management. The '-G' suffix likely denotes a specific revision or grade with enhanced characteristics, potentially regarding temperature range, endurance, or power consumption. The specific capacity would depend on the individual part number variant, and details should be verified in the official datasheet.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess