EN
  • EN
  • DE

TK100A08N1

Part No TK100A08N1
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 214A TO220SIS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 80V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 130nC @ 10V
Max Input Capacitance 9000pF @ 40V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 3.2 mOhm @ 50A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220SIS
Dimension TO-220-3 Full Pack, Isolated Tab
Win Source Part Number 043093-TK100A08N1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK100A08N1 CAD Model

Description

The TK100A08N1 is an N-channel power MOSFET from Toshiba Semiconductor and Storage. This device is designed for high-efficiency power conversion and management in a variety of applications. It features a low on-resistance and fast switching speed, which contribute to reduced power losses and improved overall system performance. The MOSFET is available in a through-hole package, making it suitable for applications where robust mechanical mounting is required.

Applications:

  • DC-DC converters
  • AC-DC power supplies
  • Motor control circuits
  • Uninterruptible power supplies (UPS)
  • Power management in industrial equipment

Features:

  • N-channel MOSFET
  • Low drain-source on-resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • High drain current (ID) capability: Enables the device to handle substantial loads.
  • Fast switching speed: Minimizes switching losses and allows for higher frequency operation.
  • Through-hole package: Provides robust mechanical mounting and heatsinking capabilities.
  • High avalanche energy rating: Offers improved ruggedness and reliability.

Benefits:

  • Improved energy efficiency: The low on-resistance and fast switching speed minimize power losses, resulting in higher energy efficiency.
  • Increased power density: The high current capability allows for more power to be delivered in a smaller footprint.
  • Enhanced system reliability: The robust design and high avalanche energy rating contribute to improved system reliability and longevity.
  • Simplified thermal management: The through-hole package facilitates effective heat dissipation, simplifying thermal management design.
  • Cost-effective solution: Offers a balance of performance, reliability, and cost, making it a cost-effective solution for various power applications.

Additional Details:

The TK100A08N1 typically features a drain-source voltage (VDS) rating of 80V and a continuous drain current (ID) rating that varies depending on the specific conditions. The gate-source voltage (VGS) rating is typically ±20V. It is important to consult the datasheet for the specific values and operating conditions. The device is typically manufactured using advanced trench MOSFET technology to achieve the low on-resistance and fast switching speed. Proper gate drive circuitry and thermal management are crucial for optimal performance and reliability.

You May Also Be Interested in

IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess