EN
  • EN
  • DE

TK10Q60W,S1VQ(S

Part No TK10Q60W,S1VQ(S
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1521+
Reference case TO-251
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 742560-TK10Q60W,S1VQ(S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK10Q60W,S1VQ(S CAD Model

Description

The TK10Q60W is a high-voltage N-channel power MOSFET from Toshiba Semiconductor and Storage. It's designed for use in a variety of power switching applications, offering a balance of performance and cost-effectiveness. The MOSFET uses Toshiba's advanced process technology to achieve low on-resistance and fast switching, which are critical for efficient power conversion.

Applications:

  • AC-DC Power Supplies
  • DC-DC Converters
  • Power Factor Correction (PFC) circuits
  • Motor Drives
  • Lighting and LED Lighting Power Supplies

Features:

  • High Voltage: 600V Drain-Source Voltage (VDSS)
  • Low On-Resistance: RDS(on) = 0.75 Ohms (max) @ VGS = 10V (typical value, check datasheet for specific conditions).
  • Fast Switching Speed: Reduced switching losses due to optimized gate charge.
  • Avalanche Rated: Withstands repetitive avalanche events.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • High Efficiency: Low on-resistance minimizes conduction losses, improving overall system efficiency.
  • Reduced Switching Losses: Fast switching speed reduces energy losses during switching transitions.
  • Improved Reliability: Avalanche rating provides robustness against voltage transients and inductive loads.
  • Design Flexibility: Suitable for a wide range of power conversion applications.
  • Environmentally Friendly: Compliant with RoHS standards.

Additional Details:

The TK10Q60W features a Drain-Source voltage rating of 600V and a continuous drain current (ID) which is typically around 10A (verify from the datasheet as it is temperature dependent). The Gate-Source voltage is typically rated +/- 30V. It is typically available in a TO-220 package. For accurate and comprehensive information about the device, including specific RDS(on) values at different gate voltages and temperatures, thermal resistance, and safe operating area, consult the official Toshiba datasheet. It is essential to follow the recommended operating conditions and application guidelines provided in the datasheet to ensure reliable performance and prevent device failure. The device’s robust design and good performance characteristics make it suitable for demanding power electronics applications where efficiency and reliability are important considerations.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8879 $59.6637
8+ $16.3190 $130.5520
11+ $15.8085 $173.8935
16+ $15.2991 $244.7856
20+ $14.7886 $295.7720
27+ $13.2594 $358.0038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess