EN
  • EN
  • DE

TK10S04K3L

Part No TK10S04K3L
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TO-252
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 742561-TK10S04K3L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK10S04K3L CAD Model

Description

The TK10S04K3L is an N-channel power MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency switching regulator and DC-DC converter applications. This MOSFET features low on-resistance and a fast switching speed, making it suitable for applications requiring high efficiency and power density. It is commonly used in power management circuits for various electronic devices.

Applications

  • Switching Regulators
  • DC-DC Converters
  • Motor Control
  • Power Supplies
  • Load Switching

Features

  • N-Channel MOSFET: Provides efficient power switching capability.
  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances efficiency.
  • Fast Switching Speed: Enables operation at higher switching frequencies.
  • Low Gate Charge (Qg): Reduces switching losses.
  • Surface Mount Package: Allows for efficient PCB assembly.
  • Lead-Free: Compliant with RoHS environmental standards.

Benefits

  • High Efficiency: Reduces power consumption and heat generation.
  • Improved Thermal Performance: Allows for more compact and reliable designs.
  • Simplified Circuit Design: Easy to integrate into existing and new designs.
  • Reliable Operation: Ensures consistent performance across various operating conditions.
  • Enhanced System Performance: Improves overall system efficiency and stability.

The TK10S04K3L is optimized for applications where efficiency and minimal power dissipation are critical. Its low on-resistance minimizes voltage drop during conduction, leading to reduced heat generation and improved overall efficiency. The fast switching speed enables efficient operation at higher frequencies, allowing for smaller and more compact power supply designs. This MOSFET is controlled by applying a voltage to its gate terminal, regulating the current flow between the drain and source terminals.

Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), on-resistance (RDS(on)), and gate charge (Qg). The drain-source voltage represents the maximum allowable voltage between the drain and source. The gate-source voltage controls the MOSFET's conduction. The continuous drain current specifies the maximum continuous current the MOSFET can handle. The on-resistance is the resistance between the drain and source when the MOSFET is on. The gate charge is the charge required to switch the MOSFET on and off. For precise and detailed specifications, refer to the official Toshiba Semiconductor and Storage datasheet for the TK10S04K3L. The typical operating temperature range is -55°C to +175°C.

You May Also Be Interested in

Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess